4-Port USB-C Hub - Mini Hub - USB-C to 4x USB-A - USB 2.0

Add four USB 2.0 ports to your USB Type-C laptop with this portable hub. This portable USB hub expands your laptop or desktop connectivity by adding four USB 2.0 (Type-A) ports through a single USB Type-C™ or Thunderbolt™ 3 port. And, because it’s USB bus-powered, you don’t need to connect an external power adapter, which makes travel more convenient and workstations less cluttered.

Add USB ports, virtually anywhere you go

With its compact and lightweight construction, this 4-port USB hub is designed for mobility. You can easily tuck it into your laptop bag when you're traveling, which makes it easy to expand your connection options almost anywhere you need to. It’s perfect for connecting common USB devices such as a mouse, keyboard, or flash drive, right when you need them.

The hub takes up minimal desk space and fits perfectly in hot-desk or BYOD environments.

Bus-powered design makes travel more convenient

This versatile USB-C hub is bus-powered, which means it draws its power directly from your computer’s USB-C port. This means there are fewer cables to carry with you when you travel because it doesn’t need an external power adapter.

Universally supported, for easy installation

This USB 2.0 hub will work with a wide range of computers because it requires no additional software or drivers. It installs automatically when you connect it to your laptop or desktop, so you can be up and running quickly. It also works with a range of operating systems such as Windows®, macOS, Linux® and Chrome OS™, so it’s multi-platform compatible.

The ST4200MINIC is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST4200MINIC
EAN/UPC
0065030874083,065030874083
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Industry Standards: USB 2.0
Ports: 4
Performance Maximum Data Transfer Rate: 480 Mbps
Type and Rate: USB 2.0 - 480 Mbit/s
Connector(s) Connector Type(s):
4 - USB Type-A (4 pin) USB 2.0 Female
1 - USB Type-C (24-pin) USB 2.0 Male
Software OS Compatibility: OS Independent; No additional drivers or software required
Special Notes / Requirements System and Cable Requirements: Available USB Type-A port - USB 2.0 (480Gbps)
Power Power Source: USB-Powered
Environmental Humidity: 5~90% RH (Non-condensing)
Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -10°C to 70°C (14°F to 158°F)
Physical Characteristics Cable Length: 6.3 in [160 mm]
Color: Black
Enclosure Type: Plastic
Product Height: 0.6 in [14.5 mm]
Product Length: 6.3 in [160 mm]
Product Weight: 1.2 oz [35 g]
Product Width: 3.1 in [80 mm]
Packaging Information Shipping (Package) Weight: 3.7 oz [105 g]
What's in the Box Included in Package: 1 - USB-C hub
Interface: USB 2.0
UASP Support: No