Chromebook Flip C213SA-YS02-S Chromebook

ASUS Chromebook Flip C213

Built Tough. Built Smart.

The ASUS Chromebook Flip C213 has been designed from the ground up to be the ultimate future-proof education computer solution while boasting robust and smart features to provide efficient learning and easy on-site maintenance, thus reducing hassle for IT education staff. It has military grade protection and is built tough to withstand the daily rigor and intense usage by students in the classroom or on field trips. The 360 degree flip versatility of the C213 allows it to be opened at any angle to fit any situation, plus its 4 viewing modes make reading, studying and group discussions easier. The touch display and optional EMR pen add another unique way K-12 students can interact with the C213. No matter what the situation is, whether it is at home, the classroom, outside exploring, or in the hands of IT staff for repairs, the ASUS Chromebook Flip C213 is built tough and built smart to help students reach their fullest potential.

Toughness that surpasses 
industry standards

Military grade reliability & durability to withstand every situation

Every C213 is put through a rigorous chain of reliability tests to ensure it functions without disruption. These tests affirm that the C213’s solid and sturdy construction can withstand the punishing demands of modern day K-12 classrooms and students. You can relax knowing that the C213 is built tough and is ready to take on punishment and accidents day in and day out.

Best-in-class Drop Test 
from 3.9 feet

No disruption from accidental drops

Dropping a laptop in school or at home is a major problem as components can be damaged, affecting functionality or breaking it completely. Well, fear not, as the C213’s best-in-class drop test from 3.9 feet ensures that critical components are protected. So next time it falls, simply pick it up, blow the dust off, and continue using it.

All-Round Rubber Wrapped 
Protective Guard

Reduces the impact from any knocks and drops

All 4 exterior edges and corners of the C213 are protected by rubber wrapped protective guard, using reinforced nano-molding technology, offering maximum security for critical components.

Zinc Alloy Hinge cap with 
40,000-Swing Test

No worries from the daily intensive school and home usage

The C213 has been tested using the 40,000 swing test (0 to 360-degrees), to ensure that the Zinc alloy material and the all-steel internal hinges work flawlessly.

Designed to deal 
with All Hazards

Every conceivable situation in K-12 has been thought of

Every consideration has been made to ensure that the C213 is durable to withstand the physical stress from daily intensive usage from students.

Special Body Material for Anti-Scratch & Anti-Fingerprint

No more worrying about damage, scratches, or unsightly fingerprints for a long-lasting cover for the C213.

2 Grips For Better Traction

Two strategically positioned grips ensuring a better holding traction for smaller hands.

Spill-Resistant Keyboard 
which teachers and students will love

Clever features making typing a bliss every day

A spill-resistant keyboard is a must for the classroom and at home where accidental spills happen on a regular basis. Simply shake off excess liquid, wipe off, let dry, and pick up where you left off. In addition, the C213 keyboard has 2mm key travel also allows for more accurate typing.

Manufacturer Part Number
90NX01C1-M00400
EAN/UPC
0889349725436,889349725436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

Intel® Celeron® Dual-Core N3350 Processor, 1 GHz (2 M Cache, up to 2.4 GHz)

Operating System

Chrome OS

Chipset

Integrated Intel® CPU

Memory

4 GB Onboard Memory

Display

11.6" (16:9) LED backlit HD+ (1366x768) 60Hz Anti-Glare Touchscreen with 50% NTSC with 178˚ wide-viewing angle display
11.6" (16:9) LED backlit HD+ (1366x768) 60Hz Glare Touchscreen with 45% NTSC with 178˚ wide-viewing angle display

Graphic

Integrated Intel HD Graphics

Storage

eMMC:
32GB

Keyboard

Chicklet keyboard

Card Reader

Multi-format card reader (SD/SDHC/SDXC)

WebCam

Front 1 MP and Rear 5 MP *1
HD camera (Front)

Networking

Wi-Fi
Integrated 802.11a/b/g/n/ac(2x2) 
Bluetooth
Built-in Bluetooth V4.0

Interface

1 x COMBO audio jack 
2 x Type A USB3.0 (USB3.1 GEN1) 
2 x Type C USB3.0 (USB3.1 GEN1) support display & support power delivery
1 x micro SDXC card reader
1 x Volume up/down 

Audio

Built-in Stereo 2 W Speakers And Dual-Array Microphone

Battery

4 Cells 46 Whrs Polymer Battery

Power Adapter

Plug Type :USB TYPE C
Output :
15 V DC, 3 A, 45 W
Input :
100 - 240 50/60 Hz universal (while attached)

Dimensions

307 x 199 x 20.65 cm (WxDxH) 
307 x 199 x 20.9 cm (WxDxH) 
*2

Weight

1.25 lbs with Battery

Security

Kensington lock

Certificates

UL, CE Marking Compliance, FCC Compliance, BSMI, Australia C-TICK / NZ A-Tick Compliance, CB, EPEAT, EU Flower, Energy star, IDA, WEEE, Erp 2013, RoHS, JATE

Manufacturer Warranty

1-year International warranty. *different by country 
1-year battery pack warranty

Note

*1: use for Tablet Mode
*2: with Stylus supported model