iMouse G2 - Ergonomic Optical Mouse

Experience new levels of productivity with the Adesso iMouse G2-Ergonomic Optical Mouse. Its advanced optical sensor tracking method lets you work on most surfaces with better speed and accuracy. Easily switch between these DPI resolutions with the DPI Switch button located on the top of mouse. It also equips with two internet navigation buttons and a DPI switch for adjusting different resolutions (800/1200/1600/2400). All these features, along with its ergonomic design, provide great control, response and comfort with minimal hand movement.

Manufacturer Part Number
IMOUSE G2
EAN/UPC
0783750007511,783750007511
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tracking Method: Optical Sensor
Interface: USB
Adjustable DPI: 4 Levels - 800/1200/1600/2400
Buttons: 6 Buttons (Left & right Click, Back and Forward, DPI Switch & Scroll wheel
Hand Orientation: Right Hand
Internet Hotkeys: Back and Forward
Dimensions: 5.0” x 3.3” x 1.7" (127 x 85 x 44 mm)
Weight: 3.3 oz (95g)
Requirements:
Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10
Includes:
iMouse G2 Ergonomic Optical Mouse
Quick Start Guide