The AtlasIED DPA404 amplifier features a combination of flexibility, performance, and control to provide high value features for applications that require more than just great sound. The network enabled DPA404 is a DSP controlled four-channel amplifier that can be configured in three different amplification arrangements to meet a wide range of installation design requirements.
The DPA404 can be used right out of the box in its factory default configuration as a traditional four-channel 70.7V commercial power amplifier requiring no programming, special set-up, or network connectivity. However, the DPA404 can be configured in four-channel mode with either 4Ω or 8Ω load impedances for two stereo zones. Many system designs require both low and high impedance amplification. The DPA404 can be configured for a 70.7V/100V paging/background system on two channels and the other two channels can be used for 4Ω/8Ω foreground stereo applications.
The DPA404 comes standard with four balanced line inputs and an accessory slot for an optional DPA-DAC4 four-channel Dante™ receiver card or a DPA-AMIX (2) mic/line and (2) AUX input card, for a total of eight inputs. All inputs can be mixed and routed to any of the four amplifier channels. All amplifier channels have an assortment of DSP tools including level controls, EQs, limiters, high & low pass filters, and delay to provide flexibility for a range of applications.
The output level can be assigned to either the front panel potentiometers or to the onboard GUI. Wired remote level controls can be configured to allow simple control for the end user. Each unit also features GUI based input and output level metering along with assignable mute functions that are triggered via an audio signal or contact closure. Access to the DSP settings is accomplished via computer, tablet, or mobile device using a web browser. All settings can be password protected.
Note:
POWER OUTPUT: 4 x 100-Watts @ 70.7V
POWER OUTPUT: 4 x 100-Watts @ 100V
POWER OUTPUT: 4 x 75-Watts @ 8Ω
POWER OUTPUT: 4 x 50-Watts @ 4Ω
POWER OUTPUT: 2 x 100-Watts @ 70.7V, 2 x 75-Watts @ 8Ω
POWER OUTPUT: 2 x 100-Watts @ 100V, 2 x 50-Watts @ 4Ω
AMPLIFIER TOPOLOGY: Class AB Switching Hybrid -BASH
INPUT SENSITIVITY: 750mV Balanced, 0dBU
INPUT IMPEDANCE: Balanced 40k
MAXIMUM INPUT SIGNAL: +14dBU Inputs 1-4, +7dBU Inputs 5-8 with Dante™
THD: 1% @ Rated Output
FREQUENCY RESPONSE: 20Hz - 20kHz (DSP Filters Set to Flat)
SIGNAL TO NOISE RATIO: >100dB Below Rated output (A-Weighted)
CROSSTALK: 73dB @ 1kHz
VOLTAGE: 110V - 120V & 220V - 240V Auto Switch Over, 50/60Hz
RACK UNITS: 1
HEIGHT: 1.75" (45mm)
WIDTH: 19" (483mm)
DEPTH: 15.5" (394mm)
WEIGHT: 13 lbs. (5.92kg)
VOLTAGE COMPATIBILITY: Universal