Link2Cell KX-TGD564M Quad Cordless Phone

Link2Cell Bluetooth® Cordless Phone with Answering Machine and Voice Assist KX-TGD564M

This black metallic, four-handset system syncs two smartphones, connects to Siri, Google Now and S Voice with one-touch Voice Assist and blocks 150 unwanted numbers. Talking Caller ID tells you who's calling in English and Spanish and the system is expandable to six handsets.

Sync Two Smartphones

The simple push of a button links up to two smartphones to make and take cell calls routed through your Link2Cell handsets. Advanced Class 1 Bluetooth extends calling range to 330 ft. to easily handle calling from both cell lines simultaneously.

Connect to Siri, Google Now and S Voice

When synced to your smartphone via Link2Cell, you can connect to Siri, Google Now and S Voice anytime from your handsets with the Voice Assist feature. Simply press ASSIST on the handset or base unit to send voice commands for making phone calls, checking new messages, weather and more, and hear responses on the handset.

Block Bothersome Callers

With a dedicated Call Block button on each handset, it's easy to block bothersome telemarketers and other unwanted caller numbers. One button registers up to 150 caller numbers — even while the phone is ringing or while you're talking or listening.

Bi-Lingual Caller ID

When the phone rings on one side of the room and you're on the other, advanced Talking Caller ID clearly tells you who's calling with text-to-speech announcements in English and Spanish from speakers in the base unit and handsets.

Improved Design

The sleek rose gold base unit and bright, backlit handset LCDs have been redesigned to make calling even more convenient. The base unit's minimal footprint maximizes desk, countertop or table space. Dial keys and numbers are enlarged for faster, easier use.

Quick-Read Message Counter

You'll also know instantly how many messages you have received with a large, easy-to-read message counter on the phone system's elegant base unit.

All-Digital Voicemail

Recording, retrieving and storing voicemail is easy with a digital capacity of up to 18 minutes of messaging.

Ringer IDs

Select a ringer from the system's library to link individual ringtones to your pre-programmed phone book entries. Your assigned pre-programmed ringtones will sound when corresponding Caller ID numbers are received from incoming calls.

Extend Talk Time

With the system's Intelligent Eco Mode, handset power consumption lowers automatically on the handset nearest the base unit. The result is extended talk time, and less power used by the handset and base unit.

Manufacturer Part Number
KX-TGD564M
EAN/UPC
0885170270978,885170270978
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL

  • Color: M[Metallic Black]
  • Frequency: 1.9 GHz
  • Frequency Range: 1.92 GHz - 1.93 GHz
  • Number of Channels: 60 Channels
  • System: DECT6.0
  • Number of Phone Lines: 1
  • Multiple Cordless Handsets Capability: Up to 6 Handsets
  • LCD Language: English, Spanish
  • Bluetooth® Class: Class 1
  • Intelligent ECO Mode: Yes
  • Link-to-Cell / Voice Assist: Yes *1 / Yes
  • Answering System: Yes
  • Total Recording Time: About 18 min
  • Mute: -
  • Flash: -
  • Voice Mail: Yes *1
CONVENIENCE
  • Optional Handset: KX-TGDA50, KX-TGDA51
  • Call Block: Yes (150 numbers) *4, *7
  • Talking Caller ID / Language: Yes *4 / English and Spanish
  • Caller ID Memory: 50 items *4
  • Call Waiting Caller ID: Yes *5
  • Redial Memory: 5 (Name & Number) *8
  • Category Ringer / Private Ringer: Yes/ - *4, *6
  • Key Detector Compatible: Yes
  • Any Key Answer: Yes
  • Silent Mode: Yes
  • Conference Call with Outside Line: Yes, 3 Way *2, *3
  • Barge In (Call Share): Yes *2
  • Speaker Volume Steps (Base Unit Speaker): Yes (8-step)
  • Call Screening (Cordless Handset): Yes
  • LCD: 1.6 inch (4.1 cm) Full Dot Monochrome 103 x 65 pixels
  • LCD Backlight Color: White
  • Handset Locator: Yes
  • Wall Mountable: Yes
  • Headset Jack: -
POWER CONSUMPTION
  • Base Unit Standby Power Consumption: 1.2 W
  • Charger Standby Power Consumption: 0.1 W
  • Rechargeable Battery: Ni-MH(AAA x 2)
  • Talk Time: Up to 10 hours
  • Standby Time: Up to 5 days (120 hours)
  • Charge Time: About 7 hours
DIMENSION / WEIGHT
  • Base Unit Dimensions (H x W x D): Approx. 87 mm x 126 mm x 101 mm
  • Cordless Handset Dimensions (H x W x D): Approx. 170 mm x 48 mm x 30 mm
  • Charger Dimensions (H x W x D): Approx. 41 mm x 72 mm x 74 mm
  • Base Unit Weight: Approx. 170 g
  • Cordless Handset Weight with Battery: Approx. 130 g
  • Charger Weight: Approx. 90 g
NOTES
  • *1 Requires subscription to a Voice Mail service offered by your provider/telephone company.
  • *2 Optional handset may be required depending on the model.
  • *3 3 Way: Cordless Handset - Cordless Handset - Landline
  • *4 Requires subscription to a Caller ID service offered by your provider/telephone company.
  • *5 Requires subscription to a Caller ID and Call Waiting service offered by your provider/telephone company.
  • *6 Requires registration in Phonebook function.
  • *7 Requires number registration in the call block list.
  • *8 Requires registration in the phonebook to display the name.
UPC: 885170270978