Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
-
- ColorW[White]
- Frequency1.9 GHz
- Frequency Range1.92 GHz - 1.93 GHz
- Number of Channels60 Channels
- SystemDECT6.0
- Number of Phone Lines1
- Multiple Cordless Handsets CapabilityUp to 6 Handsets
- LCD LanguageEnglish, Spanish
- Bluetooth® Class-
- Intelligent ECO ModeYes
- Link-to-Cell / Voice Assist-
- Answering SystemYes
- Total Recording TimeAbout 17 min
- Mute-
- Flash-
- Voice MailYes *1
- CONVENIENCE
- Optional HandsetKX-TGDA50, KX-TGDA51
- Call BlockYes (150 numbers) *4, *7
- Talking Caller ID / LanguageYes *4 / English and Spanish
- Caller ID Memory50 items *4
- Call Waiting Caller IDYes *5
- Redial Memory5 (Name & Number) *8
- Category Ringer / Private RingerYes/ - *4, *6
- Key Detector CompatibleYes
- Any Key Answer Yes
- Silent ModeYes
- Conference Call with Outside LineYes, 3 Way *2, *3
- Barge In (Call Share)Yes *2
- Speaker Volume Steps (Base Unit Speaker)Yes (8-step)
- Call Screening (Cordless Handset)Yes
- LCD1.6 inch (4.1 cm) Full Dot Monochrome 103 x 65 pixels
- LCD Backlight ColorWhite
- Handset LocatorYes
- Wall MountableYes
- Headset Jack-
- POWER CONSUMPTION
- Base Unit Standby Power Consumption1.0 W
- Charger Standby Power Consumption0.1 W
- Rechargeable BatteryNi-MH(AAA x 2)
- Talk TimeUp to 10 hours
- Standby TimeUp to 5 days (120 hours)
- Charge TimeAbout 7 hours
- DIMENSION / WEIGHT
- Base Unit Dimensions (H x W x D)Approx. 87 mm x 126 mm x 101 mm
- Cordless Handset Dimensions (H x W x D)Approx. 170 mm x 48 mm x 30 mm
- Charger Dimensions (H x W x D)Approx. 41 mm x 72 mm x 74 mm
- Base Unit WeightApprox. 170 g
- Cordless Handset Weight with BatteryApprox. 130 g
- Charger WeightApprox. 90 g