OptiPlex 5050 Desktop Computer

Micro size. Enhanced productivity.

High-performance, ultracompact business desktop with advanced security and manageability. With multiple mounting options.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Incredibly compact, innovative design.

Stay flexible: With full-power features in an incredibly condensed design, the OptiPlex 5050 lets you maximize your work environment. The OptiPlex Micro All-in-One Stand and multiple mounting options create versatile, flexible solutions to any office situation. Stands and mounts sold separately.

Manufacturer Part Number
S008CO5050MFFSG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 7th Gen Intel® Core™ i7 (7700T)
  • Intel® 7th Gen Intel® Core™ i5 (7600T, 7500T)
  • Intel® 6th Gen Intel® Core™ i7 (6700T)
  • Intel® 6th Gen Intel® Core™ i5 (6600T, 6500T)
  • Intel® 6th Gen Intel® Core™ i3 (6100T)
  • Intel® Intel® Pentium® Processor (G4400T)
  • Intel® Intel® Pentium® (G4560)
  • Intel® 7th Gen Intel® Core™ i3 (7100T)

Operating System (Dell recommends Windows 10 Pro.)

  • Windows 10 Home (64bit) English
  • Windows 10 Pro (64bit) English
  • Windows 10 Home Single Language (64bit) English
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License)
  • Windows 10 Pro (National Academic License) 64bit English
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Windows 7 Pro Embedded 32 bit OS/COA AP - Requires Customer License Agreement (CLA)
  • Windows 7 Pro Embedded 64 bit OS/COA AP - Requires Customer License Agreement (CLA)
  • Windows 7 Pro Embedded 64 bit OS/COA China - Requires Customer License Agreement (CLA)
  • Windows 7 Pro Embedded 32 bit OS/COA Japan - Requires Customer License Agreement (CLA)
  • Windows 7 Pro Embedded 32 bit OS/COA China - Requires Customer License Agreement (CLA)
  • Win10 IoT Ent 2016 EMB 64bit AP, Taiwan and Hong Kong - Value - Requires Customer License Agreement
  • Win10 IoT Ent 2016 EMB 64bit AP, Taiwan and Hong Kong - Highend - Requires Customer License Agreemen
  • Win10 IoT Ent 2015 EMB 64bit AP and Taiwan - Value - Requires Customer License Agreement (CLA)
  • Win10 IoT Ent 2015 EMB 64bit Korea - Highend - Requires Customer License Agreement (CLA)
  • Ubuntu Linux 16.04,FI,WW

Memory

  • 16GB (2x8G) 2400MHz DDR4 Memory
  • 2GB (1X2GB) 2400MHz DDR4 Memory
  • 32GB (2x16G) 2400MHz DDR4 Memory
  • 4GB (1x4G) 2400MHz DDR4 Memory
  • 8GB (1x8G) 2400MHz DDR4 Memory
  • 8GB (2x4G) 2400MHz DDR4 Memory
  • 16GB (1X16GB) 2400MHz DDR4 SoDIMM Non-ECC

Chipset

  • Intel® Q270 Chipset

Hard Drive

  • Up to 2000GB SATA hard drive (5400RPM)
  • Up to 1000GB SATA hard drive (7200RPM)
  • Up to 1000GB Solid State hard drive

Ports

  • 6 External USB 3.1 Gen 1 (2 Type-A front/4 Type-A rear – 1 front with PowerShare)
  • 1 RJ-45
  • 1 Display Port 1.2
  • 1 HDMI 1.4
  • 1 Universal Audio Jack
  • 1 Line-out
  • 1 Additional Display Port 1.2 (optional)
  • 1 VGA (optional)
  • 1 Serial+PS2 (optional)
  • 1 Serial (optional)

Chassis

  • 1 internal 2.5” bay

Dimensions

  • Height: 18.2 cm ( 7.2) x Width: 3.6 cm ( 1.4) x Depth: 17.8 cm ( 7.0) | Weight : 1.17 kg (2.58 lbs)

Slots

  • 2 M.2 connectors (Wi-Fi Card and storage)

Regulatory

  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment