OptiPlex 5050 Desktop Computer

Powerful productivity and expandability

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

A conveniently compact, innovative design.

Stay flexible: With full-power features in a smart, dual orientation design, the OptiPlex 5050 lets you maximize your work environment. Towers can be setup on or under your desk, while the small form factor can be combined with the new OptiPlex Small Form Factor All-in-One Stand to create versatile, flexible solutions for any office situation.

Secure and unified: These optional cable covers reduce clutter, prevent access to the ports and cables in the back of the system and seamlessly match the OptiPlex’s elegant design, so your setup looks unified and stays protected.

Easy access: With a tool-less design and a simple removable side panel, you have easy access to key system components such as drives and memory so your system can be updated, remaining viable for years to come.

Powerful performance. Smart solutions.

Power your success: Intel® 7th Gen processors make this the fastest OptiPlex yet.

Smooth, speedy performance: Upgraded 2400MHz DDR4 is the fastest and most efficient memory available, so you can work without lags or crashes.

Connect with ease: Two display ports, native 3 display support, and HDMI with optional VGA, as well as legacy ports provide ample connection to your devices and networks.

Trusted reliability. Serious security.

Always up to date: Every OptiPlex 5050 is available with Dell Command Suite, making driver, BIOS, and firmware updates easier. These free tools allow flexible and automated BIOS or system configurations for your company, allowing you to manage your fleet easily and securely every time.

Work remotely, with confidence: Optional Intel® Standard Manageability allows for remote and advanced out of band management capabilities for increased productivity and lower risk.

Manufacturer Part Number
S036CO5050MTSG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 7th Gen Intel® Core™ i3 (7100)

Operating System (Dell recommends Windows 10 Pro.)

  • Windows 10 Pro (64bit) English
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License)
  • Windows 7 Professional English 64bit (Includes Windows 10 Pro License, Microsoft Volume License Only
  • Windows 7 Professional English 32bit (Includes Windows 10 Pro License, Microsoft Volume License Only

Memory

  • 4GB (1x4G) 2400MHz DDR4 Memory

Chipset

  • Intel® Q270 Chipset

Video Card

  • Intel Integrated Graphics

Hard Drive

  • Up to 1000GB SATA hard drive (7200RPM)

Ports

  • 10 External 6 USB 3.1 Gen 1 (2 front/4 rear) and 4 2.0 (2 front/2 rear) 1 front with PowerShare
  • 1 RJ-45
  • 1 Serial
  • 2 DisplayPort 1.2
  • 1 HDMI 1.4
  • 2 PS/2
  • 1 Universal Audio Jack
  • 1 Line-out
  • 1 VGA 1 VGA (optional, not available on Smart Select)

Security

  • Trusted Platform Module6 TPM 1.2 or 2.0, Dell Data Protection| Encryption, Microsoft Windows Bitlocker, Local HDD data wipe via BIOS ("Secure Erase"), Encryption - SED HDD (Opal FIPS), Chassis lock slot support, Lockable Port Cover, Chassis Intrusion Switch, D-Pedigree (Secure Supply Chain Functionality ), Setup/BIOS Password, Optional Smart Card keyboards, Intel® Trusted Execution Technology, Intel® Identity Protection Technology, Dell Secure Works, BIOS support optional Computrace7 , Intel Software Guard extensions

Power

  • Internal Power Supply Unit (180W for Small Form Factor and 240W for Towers); 80 PLUS
  • EPA Bronze & EPA Platinum
  • ENERGY STAR Compliant

Dimensions

Small Form Factor:
  • Height: 29.2 cm (11.5") x Width: 9.26 cm (3.7”) x Depth: 29.0 cm (11.4”)
  • Weight: 5.14 kg (11.31 lbs)
Tower:
  • Height: 35 cm (13.8") x Width: 15.4 cm (6.1”) x Depth: 27.4 cm (10.8”)
  • Weight: 7.93 kg (17.49 lbs)

Slots

Small Form Factor:
  • 1 M.2 connector (Storage)
  • 1 half height PCIe x16
  • 1 half height PCIe x4 (open ended)
Tower:
  • 1 M.2 connector (Storage)
  • 1 full height PCIe x16
  • 1 full height PCIe x16 (wired x 4)
  • 2 full height PCIe x1

Regulatory

  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment