VA2446MH-LED Widescreen LCD Monitor

The ViewSonic® VA2446mh-LED is a 24” (23.6” viewable) widescreen monitor with a LED backlight and a glossy, thin-bezel design ideal for use in the home or at the office. With Full HD 1920x1080 resolution and a 50M:1 MEGA Dynamic Contrast Ratio, the VA2446mh-LED delivers stunning brightness and contrast, while a quick 5ms response time ensures crisp pictures and smooth playback. As a complete multimedia package, the display also includes a pair of integrated speakers. VGA and HDMI inputs provide flexible and convenient connectivity, while a VESA-compatible mount offers additional flexibility. With an efficient LED backlight and energy-saving Eco-mode, the VA2446mh-LED is an environmentally friendly display choice. In addition, a 3-year limited warranty, along with one of the industry’s best pixel performance policies provides great value for the stylish, high-performance VA2446mh-LED display.

Full HD 1080p Resolution

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.

Enhanced Viewing Comfort

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

The Power of HDMI®

HDMI is a future-proof video standard that delivers true digital picture and audio clarity. The HDMI interface on this monitor allows you to connect to a variety of HD devices including gaming consoles, Blu-ray players, laptop PCs, digital cameras, and many others for the ultimate true high-definition experience.

Dual Integrated Speakers

Designed with dual integrated speakers, this monitor combines incredible screen performance with stereo sound for an immersive multimedia experience.

Manufacturer Part Number
VA2446MH-LED
EAN/UPC
0766907911763,766907911763
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

DISPLAY SIZE (IN.)

24

VIEWABLE AREA (IN.)

23.6

PANEL TYPE

TN

RESOLUTION

1920 x 1080

STATIC CONTRAST RATIO

1000:1

DYNAMIC CONTRAST RATIO

50,000,000:1

LIGHT SOURCE

WLED

BRIGHTNESS

300 cd/m2

COLORS

16.7M

COLOR SPACE SUPPORT

(6-Bit+HI-FRC)

ASPECT RATIO

16:9

RESPONSE TIME (TYPICAL GTG)

5ms

VIEWING ANGLES

170º horizontal, 160º vertical

BACKLIGHT LIFE (HOURS)

30,000

PANEL SURFACE

Anti-glare, Hard coating (3H)

Compatibility

PC RESOLUTION (MAX)

1920 x 1080

MAC® RESOLUTION (MAX)

1920 x 1080

Connector

3.5MM AUDIO IN

1

3.5MM AUDIO OUT

1

VGA

1

HDMI 1.4

1

Audio

INTERNAL SPEAKERS

2.5W (x2)

Power

ECO MODE (CONSERVE)

17W

ECO MODE (OPTIMIZED)

21W

CONSUMPTION (TYPICAL)

26W

CONSUMPTION (MAX)

28W

VOLTAGE

AC 100-240V (universal), 50-60Hz

STAND-BY

0.5W

Additional Hardware

KENSINGTON LOCK SLOT

1

Controls

PHYSICAL CONTROLS

1, 2, 3, 4, Power

ON SCREEN DISPLAY

Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Advanced Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

Operating Conditions

TEMPERATURE

32-104º F (0–40º C)

HUMIDITY (NON-CONDENSING)

20-90%

Mount

VESA COMPATIBLE

100 x 100 mm

Video Signal

FREQUENCY HORIZONTAL

24 ~ 82KHz

FREQUENCY VERTICAL

50 ~ 75Hz

Video Input

DIGITAL SYNC

TMDS

Ergonomics

TILT (FORWARD/BACK)

5° / 22°

Weight (imperial)

NET (LBS)

9.02

NET WITHOUT STAND (LBS)

8.14

GROSS (LBS)

11.97

Weight (metric)

NET (KG)

4.1

NET WITHOUT STAND (KG)

3.7

GROSS (KG)

5.43

Dimensions (imperial) (wxhxd)

PACKAGING (IN.)

24.56 x 17.05 x 4.41

PHYSICAL (IN.)

22.49 x 15.78 x 8.32

PHYSICAL WITHOUT STAND (IN.)

22.49 x 13.81 x 1.98

Dimensions (metric) (wxhxd)

PACKAGING (MM)

624 x 433 x 112

PHYSICAL (MM)

571.36 x 400.88 x 211.22

PHYSICAL WITHOUT STAND (MM)

571.36 x 350.86 x 50.4

General

REGULATIONS

cULus, FCC-B, ICES003, Energy Star 7.0, EPEAT Silver, Mexico Energy, MX-CoC, BSMI, PSB, RCM, MEPS, SASO

PACKAGE CONTENTS

VA2446mh-LED Display, Power Cable (1.5m), VGA Cable (1.5m), Audio Cable (1.5m), Quick Start Guide

RECYCLE/DISPOSAL

Please dispose of in accordance with local, state or federal laws.

WARRANTY

Three-year limited warranty on parts, labor and backlight