Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display specifications
Display size (diagonal): 60.96 cm (24”)
Panel active area : 51.84 x 32.4 cm
Aspect ratio: 16:10
Native resolution: WUXGA (1920 x 1200 @ 60 Hz)
Resolutions supported :
- 1920 x 1200
- 1920 x 1080
- 1680 x 1050
- 1600 x 900
- 1440 x 900
- 1280 x 1024
- 1280 x 800
- 1280 x 720
- 1024 x 768
- 800 x 600
- 720 x 400
- 640 x 480
Pixel pitch: 0.2745 mm
Brightness: 300 cd/m²
Contrast ratio:
- 1000:1 static
- 5000000:1 dynamic
View angle:
- 178° horizontal
- 178° vertical
Response time: 5 ms on/off
Tilt and swivel angle:
- Tilt: -5 to +20°
- Swivel: ±45°
- Pivot rotation: 90°
- Height: 150 mm
Display features:
- Anti-glare
- In plane switching
- Language selection
LED Backlights
- On-screen controls
- Pivot rotation
- Plug and Play
- Anti-static
- Low Haze
Physical security: Security lock-ready (lock is sold separately)
VESA mount : 100 mm
Connectivity
Input connector:
- 1 VGA
- 1 HDMI 1.4 (with HDCP support)
- 1 DisplayPort™ 1.2 (with HDCP support)
Ports: 3 USB 3.0 (one upstream, two downstream)
Dimensions and weight
Weight: (6.36 kg) (With stand)
Product dimensions without stand (W x D x H): 53.20 x 4.64 x 35.13 cm (Without stand)
Product dimensions with stand (W x D x H): 53.2 x 21.39 x 36.23 cm
Power and operating requirementsPower supply :
- Input voltage: 100 to 240 VAC
Power consumption :
- 45 W (maximum)
- 35 W (typical)
- 0.5 W (standby)
Power consumption (on-mode) : 26 W
Power consumption: 38 kWh
Power consumption (standby) : 0.3 W
Power consumption (off-mode) : 0.2 W
Operating temperature range : 5 to 35°C
Operating humidity range : 20 to 80% RH
Energy efficiency class : A
Environmental :
- Arsenic-free display glass
- Mercury-free display backlights
- Low halogen
Energy Efficiency
Energy efficiency class :A
Display size (diagonal) : 60.96 cm (24”)
Power consumption (on-mode) : 26 W
Power consumption: 38 kWh
Power consumption (standby) : 0.3 W
Power consumption (off-mode) : 0.2 W
Resolution (native) : WUXGA (1920 x 1200 @ 60 Hz)
Certification and complianceCertifications and compliances :
- BSMI
- CB
- CCC
- CE
- CEL
- cTUVus
- ErP
- FCC
- ICES
- ISC
- ISO 9241-307
- Mexico CoC
- MSIP
- RCM
- S-mark
- SmartWay Transport Partnership - NA only
- TUV-GS
- VCCI
- WEEE