16TB My Book Duo Desktop RAID

Massive Capacity
The My Book™ Duo drive has up to 20TB1 capacity with a single cable. Free up valuable space on all your computers. Store and back up your photo, video and music collections, and important documents in one reliable place.

RAID 0 Ready Out of the Box
Ready to perform at maximum speed and capacity in default mode, RAID-0. Reconfigure the drive to RAID-1 for redundancy (data mirroring), or use it as two independent drives (JBOD) with the included WD Drive Utilities™ software.

RAID Optimized WD Red™ Drives
The My Book™ Duo drive comes with RAID-optimized WD Red™ drives inside to deliver high-speed, quality storage to rely on. RAID-optimized firmware is perfect for two-disk array systems with auto management of drive operations to help ensure read/write cycle data integrity.

USB 3.1 Gen 1-Ready, USB 3.0 Compatibility
Compatible with USB 3.1 Gen 1 and USB 3.0, the My Book™ Duo drive works to deliver high-speed connectivity no matter the interface. Includes both USB Type-C™ to Type-C and Type-C to Type-A cables.

USB 3.0 Hub Ports
The My Book™ Duo drive can serve as a quasi-docking station with 2x USB 3.0 Type-A hub ports for accessories, including additional storage, keyboard and mouse, card readers, USBs, or phone sync and charge.

256-bit AES Hardware Encryption and Password Protection
The My Book™ Duo drive comes with 256-bit AES Hardware Encryption with WD Security™ software built in to help keep private content secure. Set a personalized password to activate hardware encryption and data protection.

Manufacturer Part Number
WDBFBE0160JBK-NESN
EAN/UPC
0718037856803,718037856803
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Average latency: N/A
Average read seek: N/A
Battery: No
Disk Capacity: 4 TB, 6 TB, 8 TB, 12 TB, 16 TB, 20 TB
Drive Bays: 2
Interfaces: USB 3.1 Gen 1 Type-C
USB 3.0 Type-A
Power Supply (DC in)
USB Expansion Port: 2x USB 3.0 Type-A:
Memory: N/A
Processor: N/A

Product Dimensions
Length: 6.30 in or 160 mm
Width: 3.94 in or 100 mm
Height : 7.09 in or 180 mm
Weight:
4 TB: 5.05 lbs or 2.29 kg

6 TB: 5.16 lbs or 2.34 kg

8 TB: 5.18 lbs or 2.35 kg

12 TB: 5.56 lbs or 2.52 kg

16 TB: 5.20 lbs or 2.36 kg

20 TB: 5.25 lbs or 2.38 kg

Colors available
Black

Country Code / Origin
Product of Thailand or Product of Malaysia

Environmental Specifications
Operating Temperature: 5° C to 35° C ( 41° F to 95° F)
Non-op Temperature: -20° C to 65° C (-4° F to 149° F)

Power Specifications
AC input voltage (AC adapter): 100-240 VAC
AC input frequency: 50-60 Hz
DC output: Up to 12TB (12VDC, 3A), 16TB+ (12VDC, 4A)

Languages for Software
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Dutch
• English
• French
• German
• Hungarian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese
• Russian
• Slovakian
• Spanish
• Swedish
• Turkish

Languages for User Manual
• Arabic
• Chinese, Simplified
• Chinese, Traditional
• Czech
• Danish
• Dutch
• English
• Finnish
• French
• German
• Greek
• Hebrew
• Hungarian
• Indonesian
• Italian
• Japanese
• Korean
• Norwegian
• Polish
• Portuguese
• Romanian
• Slovakian
• Spanish
• Swedish
• Turkish

Limited Warranty2
Worldwide: 3 years

Previous Product Model
Product Name: My Book Duo
Ref Order Number: WDBLWE

Regulatory
NRCAN compliant: Yes
ROHS compliant1: Yes

Software included
WD Discovery, WD Backup, WD Drive Utilities, and WD Security