Basic Vertical Rack Mount PDU - 120V, 15A, 0U

Safegaurd your critical equipment with Power Distribution Units (PDU) from V7. The V7 Basic Vertical PDU is a dependable, cost-effective way to deliver power to multiple loads in high-density IT environments. Featuring a Rotatable Power Cord that swings 180° to avoid cable bending – ensuring uptime. It has 14 NEMA 5-15R outlets, a powder coated all-metal housing and a switchless design to prevent accidental shutoff, this PDU from V7 is an ideal choice for networking, telecommunications systems, A/V Systems, and other applications. It includes all mounting hardware and can be mounted vertically or horizontally for easy deployment, plus it comes with a 3 year warranty.

Manufacturer Part Number
PDU14B15A0U
EAN/UPC
0662919096163,662919096163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 662919096163
Model: PDU14B15A0U
Warranty: 3 years
Compliance: cETLus, RoHS, WEEE
Package Includes: Cord Retention Tray, Mounting Brackets, Bracket Mounting Screws M4 x 6 (4 pcs), Cord Retention Tray Mounting Screws, M3 x 6, Keyhole Mounting Pegs with screws, Cable Ties, Ground Screw, QSG, Warranty Card
Color: Black
Input Connector: NEMA 5-15P
Output Connector: NEMA 5-15R
Outlets: 14 Outlets
Cable length: 10 ft.
Product Weight: 6.6 lbs
Product Dim (L/W/H): 24 x 1.7 x 1.5 in.
Shipping Weight: 6.8 lbs
Package Dim (L/W/H): 28.4 x 2.8 x 6.1 inches