Cable Raceway Coupler

Coupler fitting for use with LD3 raceway, Electric Ivory, ABS, Length 1.5 in.

Manufacturer Part Number
CF3EI-E
EAN/UPC
0074983251803,074983251803
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Fitting Type : Coupler
Color: Electric Ivory
For Use With: LD3
Material: ABS
Length (In.): 1.5
Length (mm): 38.1
Width (In.): 0.83
Width (mm): 21
CE Compliant: Yes
Mounting: Snap On
Part Features: N/A
UL5A Listed: Yes
RoHS Compliancy Status: Compliant
Min. Order Qty.: 20