CLC 240 Cooling Fan/Water Block

The EVGA CLC 240 LIQUID CPU Cooler has arrived! This new liquid cooler from EVGA gives you incredible performance, low noise, and robust software controls. The full copper waterblock pulls the heat from your CPU to the radiator, where newly designed fans, featuring Teflon Nano Bearings, effortlessly disperse the heat.
The CLC 240 offers premium sleeved tubing and fully controlled RGB LED to provide a sleek look.
Monitor and control the CLC 240 with the new EVGA Flow Control software, which allows you to monitor and change pump speed, fan curve, and RGB LED! With the CLC and EVGA Flow Control, take back control of your temperatures and peace of mind.

Manufacturer Part Number
400-HY-CL24-V1
EAN/UPC
0843368048716,843368048716
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Waterblock

  • Premium Retention parts for Intel LGA2066/2011/2011-v3/1150/1151/1155/1156/1366 and upcoming variants
  • AMD retention ring for supporting AM2/AM3/AM4/FM1/FM2/TR4 and upcoming variants
  • Material: 100% Copper
  • LED: Fully controllable RGB LED
  • Pump Noise Level: 20dB(A) (MAX)

Radiator

  • Size: 276mm x 122mm x 28mm (LxWxH)
  • Material: Aluminum

Fan

  • Size: 120 x 120 x 25mm (x2)
  • Bearing: Teflon Nano Bearing
  • Speed: 500-2400RPM
  • Airflow: 74.82 CFM (MAX)
  • Static Pressure: 4.04 mmAq (MAX)
  • Noise Level: 16.0 dB(A) (MIN) – 39.9 dB(A) (MAX)

Warranty

  • 5-Year Limited Warranty