Quad-core A12-9800 3.8Ghz Desktop Processor

7th Generation AMD A-Series APUs

Unleash your creativity and unlock a world of possibilities

The 7th Generation AMD A-Series APU delivers advanced features designed to boost productivity, enhance multimedia, and improve energy efficiency for a premium PC experience.

Manufacturer Part Number
AD9800AUABBOX
EAN/UPC
0730143308557,730143308557
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Foundation
OPN TRAY    AD9800AUM44AB
OPN PIB    AD9800AUABBOX
TOTAL L2 CACHE    2 MB
CMOS    28nm
PCI EXPRESS VERSION    PCIe 3.0 x8
PACKAGE    AM4

Performance
# OF CPU CORES    4
# OF GPU CORES    8
COMPUTE CORES    12 (4 CPU + 8 GPU)
BASE CLOCK SPEED    3.8 GHz
MAX TURBO CORE SPEED    4.2 GHz
MAX TEMPS    90° C
TDP    65 W

Memory
MAX MEMORY SPEED    2400 MHz
MEMORY INTERFACE    DDR4
MEMORY CHANNELS    2

Key Features
AES SUPPORT    Yes
FMA    FMA4
AVX    AVX
AMD VIRTUALIZATION    Yes

Graphics Specifications
GRAPHICS MODEL    R7
DIRECTX VERSION    DirectX® 12
GRAPHICS FREQUENCY    1.108 GHz

Key Graphics Features
RADEON SOFTWARE    Yes
AMD ENDURO TECHNOLOGIES    Yes
AMD FRAME RATE TARGET CONTROL (FRTC)    Yes
AMD FREESYNC™ TECHNOLOGY    Yes
AMD POWER TUNE TECHNOLOGY    Yes
DUAL GRAPHICS    No
AMD TRUE AUDIO TECHNOLOGY    Yes
AMD ZERO CORE POWER TECHNOLOGY    No
SWITCHABLE GRAPHICS MODE    No
VULKAN® API SUPPORT    Vulkan®
UNIFIED VIDEO DECODER (UVD)    Yes
VIDEO CODE ENGINE (VCE)    Yes

Display Outputs
DISPLAYPORT    Yes
HDMI    Yes