USB 3.0 4K Dual Video Docking Station - USB-C

  • Versatile External Docking Solution - Uses a single USB-C or USB 3.0 port to add multiple connectivity options to your desktop or laptop computer
  • Industry Recognized DisplayLink® Display Technology - Supports single 5K@60Hz Ultra HD video output through dual DisplayPort
  • Flexible video interface enables to output dual 4K@60Hz resolution through HDMI/HDMI, DP/DP or HDMI/DP displays with 5.1-channel surround sound
  • Maximizes connectivity by adding six USB 3.0 ports that can connect to multiple USB devices simultaneously
  • Reliable wired network connectivity through embedded 10/100/1000BASE-T Gigabit Ethernet port
  • Quickly connects with earphones/speakers and microphone through built-in 3.5mm stereo audio output jack and Microphone jack respectively
  • Integrated power switch conserves energy while not in use, built-in LED provides easy recognition of power status

Manufacturer Part Number
JU-DK0411-S1
EAN/UPC
0662774040547,662774040547
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Chipset: DisplayLink DL6950
  • Compliant with Universal Serial Bus 3.0 Specification and backward compatible with USB 2.0
  • Supports USB 3.0 data transfer rates up to 5Gb/s
  • Integrated DP 1.2/DP++ interface
  • Integrated HDMI 2.0 interface
  • Support 5.1 channel surround sound (HDMI/DisplayPort signal)
  • Gigabit Ethernet:
    • Supports up to 1000Mb/s data transfer rate and is backward compatible with 10/100Mb/s
    • Supports IEEE 802.3x full duplex operation
    • Compatible with IEEE 802.3, 802.3u
    • Supports crossover detection and auto-correction
  • Supported video cable length:
    • HDMI: Up to 5 meters (max)
    • DisplayPort: Up to 3 meters (max)
  • Resolution:
    • Support HDTV resolutions 5K / 4K / 1080p / 1080i / 720p / 480p
    • Supports dual 3840x2160@60Hz (4K UHD) video outputs through DP + DP, DP + HDMI and HDMI + HDMI
    • Support single 5120x2880@60Hz Ultra HD video output through dual DisplayPort
      • Note: In order to support 5K video output, must connect both DisplayPort outputs to a single 5K TV/Monitor
  • Dimensions: 8.78" (W) x 1.02" (H) x 3.15" (D)
  • Weight: 0.75 lbs
  • Color: Black
  • Housing material: ABS
  • Power Adapter:
    • Input: 100-240VAC/50-60Hz
    • Output: 20VDC/2A 
    • Power plug: North America (U.S.)
  • Connectors:
    • 1x 24-pin, USB-C, Female, Input
    • 6x 9-pin, USB 3.0, Type-A, Female, Output
    • 2x 20-pin, DisplayPort, Female, Output
    • 2x 19-pin, HDMI Type-A, Female, Output
    • 1x 8-pin, RJ45, Network, Female, Output
    • 1x 3.5mm, Stereo audio, Output
    • 1x 3.5mm, Mic, Input
  • Environmental conditions:
    • Operating temperature: 32 to 104 degrees F
    • Storage temperature: 14 to 158 degrees F
    • Relative humidity: 5% to 90% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China