7200 RPM Near Line SAS 12Gbps 512n 3.5in Hot-plug Hard Drive - 4 TB

Increase the storage capacity of your system with the 4 TB Hard Drive from Dell. Offering a rotational speed of 7200 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

Manufacturer Part Number
400-ALNY
EAN/UPC
0884116248583,884116248583,5397063826858
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

Device Type: Hard drive - hot-swap - nearline

Capacity: 4 TB

Form Factor: 3.5"

Interface: SAS 12Gb/s

Features: 512n Crypto

Performance

Drive Transfer Rate: 1.2 GBps (external)

Spindle Speed: 7200 rpm

Expansion & Connectivity

Interfaces: 1 x SAS 12 Gb/s

Compatible Bay: 3.5"

Compatibility Information

Designed For: Dell PowerEdge R230 (3.5"), R330 (3.5"), R430 (3.5"), R530 (3.5"), R730 (3.5"), R730xd (3.5"), T330 (3.5"), T430 (3.5"), T630 (3.5")

Quick Specs

Type: Hard drive - hot-swap - nearline

Capacity: 4 TB

Form Factor: 3.5"

Interface: SAS 12Gb/s

Data Transfer Rate: 1.2 GBps

Spindle Speed: 7200 rpm

Features: 512n Crypto

Designed For: PowerEdge R230 (3.5"), R330 (3.5"), R430 (3.5"), R530 (3.5"), R730 (3.5"), R730xd (3.5"), T330 (3.5"), T430 (3.5"), T630 (3.5")