CU4000 Charging Unit For HT4500 and PT4500 Transmitters And SPR4500 IEM Receiver

The BP4000 and CU4000 represent a premium charging system for the transmitter of the WMS4500 wireless microphone system as well as for the body-pack receiver of the IVM4500 IEM in-ear monitoring system. The CU4000 provides two charging compartments for simultaneous charge of two devices. An integrated microprocessor monitors battery status and calculates the remaining battery life. It informs the user about the time needed to return to maximum service capability. Integrated charging contacts allow the BP4000 battery-pack to be used separately or to remain inside the transmitter or receiver while charging on the CU4000. The BP4000 plus CU4000 system helps to reduce battery costs as well as environmental hazards from used batteries.

Manufacturer Part Number
2887X00060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Charging current1.4 - 1.4 mA

Charging time1 - 1.5 h

Number of charging slotsfor 2 HT4500, 2 PT4500, 2 SPR4500 or 2 BP4000

Dimensions

Width173 mm

Height85 mm

Depth30 mm

Design

BodyPlastic

Finishblack

Powering Interface

Voltage12 to 12 V