900-watt microwave oven with a 0.9 cubic foot capacity provides speed and convenience when reheating or cooking meals and snacks. Touch pad controls and LED display simplify operation to keep you in complete control. Six automatic cooking menus allow you to instantly set the microwave to cook common food items. 10 power levels offer multiple settings to ensure thorough, even heating for an assortment of foods. Microwave oven is perfect for hotel rooms, college dorms, office breakrooms and more.
Note:
Microwave power output: 900 watts
Touch pad controls and LED display
Digital clock and timer
6 convenient automatic cooking menus
10 microwave power levels
Speed & weight defrost
Child lock
Push button door
Colour: White
Unit Dimensions: 19”W x 14.1”D x 11.1”H
Unit Weight: 30 lbs.
cUL certified
Additional Information
Model Number: RMW900-25W
Voltage: 120V/60Hz, 1350W
Unit Depth (in.): 14.1"
Unit Width (in.): 19"
Unit Height (in.): 11.1"
Unit Weight (lbs.): 30 lbs
Warranty: 1 Year / Part and Labour