Quad-core A12-9800E 3.1GHz Desktop Processor

One Processor, So Many Incredible Experiences

AMD has brought it all together to bring you incredible, new digital experiences. Our A-series APUs combine the performance of multicore processors and the unprecedented power of AMD Radeon™ graphics technology on a single chip for a whole new level of immersion and interactivity. Whether gaming, watching videos, or multitasking on your PC, we give you the performance you need to fit your modern life.

Manufacturer Part Number
AD9800AHABBOX
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

7th Gen A12 9800E APU

Specifications

# of CPU Cores

4

# of GPU Cores

8

Compute Cores

12 (4 CPU + 8 GPU)

Base Clock Speed

3.1GHz

Max Turbo Core Speed

3.8GHz

Total L1 Cache

0KB

Total L2 Cache

2MB

Unlocked

No

CMOS

28nm

Package

AM4

PCI Express Version

PCIe 3.0 x8

Default TDP / TDP

35W

Max Temps

90°C

Memory

Max Memory Speed

2400MHz

Memory Type

DDR4

Memory Channels

2

Graphics Specifications

Graphics Frequency

900 MHz

GPU Base

0 MHz

Graphics Model

Radeon™ R7 Series

Key Features

Display Port

Yes

HDMI

Yes

Foundation

Product Family

AMD A-Series Processors

Product Line

AMD A12-Series APU for Desktops

Platform

Desktop

OPN Tray

AD9800AHM44AB

OPN PIB

AD9800AHABBOX

Launch Date

9/5/2016

Codename

Bristol Ridge