ProBook x360 11 G1 EE Notebook PC

Improve learning outcomes, save teacher time, and engage students like never before with the powerful, durable, flexible HP ProBook x360 11 G1 Education Edition. It converts easily from a notebook to a tablet to a stand to a tent and moves seamlessly between the classroom and home.

  • Windows 10 or other operating systems available

Built to survive students and the school day

Make life simple for IT and educators with an easy-to-carry PC that’s designed to protect against bumps and pass MIL-STD 810G, with Corning® Gorilla® Glass 4, co-molded industrial rubber, and pick- and minor spill-resistant keyboard.

Encourage blended learning

Flip, fold, and learn with a 360° hinge and optional dual cameras that adapt to every activity. Create content in notebook mode, collaborate in stand mode, share and present in tent mode, and read, write, and draw in tablet mode.

Touch or tap

Annotate, draw, solve math problems, and take notes right on your screen with integrated premium touch technology and an optional Active Pen that supports an authentic digital inking experience similar to paper and pen or paintbrush.

  • Windows 10 or other operating systems available

Manufacturer Part Number
2QU86UT#ABA
EAN/UPC
0191628783564,191628783564
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features:
Processor family: Intel® Celeron® processor
Chipset: Chipset is integrated with processor
Environmental: Low halogen 21 

Dimensions and weight:
Dimensions (W x D x H): 8.19 x 11.91 x 0.78 in (20.79 x 30.24 x 1.99 cm)
Weight: Starting at 2.97 lb (non-touch); Starting at 3.19 lb (touch) (Starting at 1.35 kg (non-touch); Starting at 1.45 kg (touch))
(Weight varies by configuration and components)

Memory:
Memory:

  • 4 GB DDR3L-1600 SDRAM (onboard)
Storage:
Internal drive: 64 GB eMMC

Display and graphics:
Display:
  • 11.6" diagonal HD UWVA touch screen with Corning® Gorilla® Glass 3 (1366 x 768)
Graphics: Integrated:
Intel® HD Graphics 500

Expansion features:
Ports: 2 USB 3.1 Gen 1
1 USB Type-C™ (Data transfer only)
1 HDMI 1.4b
1 AC power connector
1 RJ-45
1 headphone/microphone combo jack 10 
Expansion slots: 1 microSD 7 
(Supports micro SD, SDHC, SDXC)
Audio:
  • HD audio
  • Dual speakers
  • Dual digital microphones
  • Headphone/microphone combo jack
Camera: User-facing 720p camera
Keyboard: Full-sized, spill and pick-resistant
Pointing device: Clickpad with multitouch gestures

Communications:
Wireless: Intel® Dual Band Wireless-AC 7265 802.11a/b/g/n/ac (2x2) WiFi and Bluetooth® 4.2 Combo (non-vPro™)

Power and operating requirements:
Energy efficiency: ENERGY STAR® certified
Power supply:
  • HP Smart 45 W External AC power adapter
Battery type:
  • HP Long Life 3-cell, 41 Wh Li-ion
Battery life: Up to 12 hours (Battery is internal and not replaceable by customer. Serviceable by warranty.)

Security management:
Security management:
  • HP Device Access Manager
  • HP BIOSphere
  • HP Sure Start Gen3
  • Secure Erase
  • Absolute Persistence Module
  • HP Client Security Gen3
  • Fingerprint reader (select models)
  • Security lock slot (lock must be purchased separately)
  • TPM 2.0
  • Integrated smart card reader (active)
What's included:
Software: HP 3D DriveGuard
HP ePrint Driver + JetAdvantage
HP Hotkey Support
HP Noise Cancellation Software
HP Recovery Manager
HP Support Assistant
HP Velocity 12 
Management features: HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management 14,15 
Warranty:
  • HP Elite Support with limited 1-year standard parts and labour (1/1/0) warranty
  • Terms and conditions vary by country
  • Certain restrictions and exclusions apply.