EasyTouch AKB-133CB Desktop USB Multimedia Keyboard and Mouse Combo

The Adesso® AKB-133CB Desktop USB Multimedia Keyboard and mouse combo is a great choice for users who want a stylish designed keyboard along with a mouse for home and office use. The keyboard’s Hotkeys provide quick access to your media player controls and other computer applications. The 3 button mouse is designed with an enhanced optical sensor of 1000 DPI which provides better speed and accuracy.

Manufacturer Part Number
AKB-133CB
EAN/UPC
0783750007870,783750007870
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Keyboard Specification:   

  • Keyboard Layout: 103-Key US layout
  • Key Type: Membrane Switches
  • Connection: USB
  • Indicator: Caps Lock, Number Lock, Scroll Lock
  • Hotkeys: 8 (Play / Pause, Previous Track, Next Track, Volume Up, Volume Down, Mute, Email, Home)
  • Life Cycle: 5 Million Keystrokes
  • Dimensions: 17.7 x 6.6 x 0.8" (444 x 167 x 23 mm)
  • Weight: 1.13 lbs (510g)

Mouse Specification: 

  • Connection: USB
  • Tracking Method: Optical Sensor
  • Resolution: 1000 DPI
  • Dimensions: 4.5 x 2.5" x 1.4" (115 x 62 x 36mm)
  • Weight: 3.3 oz. (95g)

Requirements: 

  • Operating System: Windows® 2000 / XP / Vista / 7 / 8 / 10
  • Connectivity Interface: USB Port