TSP654IIW-24 GRY US Direct Thermal Printer

Always Leading - Always Innovating, Star Micronics' TSP650II high-speed thermal receipt printer is offered with a variety of interface options. Updates to exceed and further enhance one of Star's most popular printers, the TSP650II boasts a lightning fast print speed of 60 RPM (receipts per minute) and features an improved guillotine auto-cutter, and easy "drop-in & print" paper loading.

Interface options available include Serial, Parallel, USB, Ethernet, and the iOS compatible Bluetooth printer. The Apple MFi certified TSP650II BTi is approved for use with iPod Touch®, iPhone®, and iPad® devices. With operating system support for iOS, Android™, and Windows, the TSP650II BTi features the best of both worlds by coupling the comfort of legacy products with the speed and connection options demanded today in fast-paced point of sale environments.

The TSP650II BTi's "Just Works" SSP profile makes the pairing process very simple to use. It allows for a quick connection without the hassle of a passkey or having to choose between iOS and Android modes. In addition, the TSP650II includes the ability to print receipts or data from a web browser-based application running on a mobile device wirelessly by configuring Star's WebPRNT Browser.

WebPRNT

WebPRNT is currently available with Star's TSP650II thermal receipt printer. Easy to read, maintain, and modify for developers, simply use the appropriate XML tags or integrate Star's WebPRNT Javascript library into your web-based application to begin printing from your application to Star's TSP650II WebPRNT thermal receipt printer. Star's WebPRNT also supports HTTP requests from native applications.

cloudPRNT

The TSP650IIcloudPRNT thermal printer retrieves and prints orders from any online ordering service integrating Star's communication protocol. The online ordering service will be able to communicate directly to the printer, eliminating the need for an extra tablet to send orders to the printer.

Manufacturer Part Number
37966030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer Method:  : Direct Line Thermal
Print Speed: : 60 Receipts per Minute (300mm/s)
Printer Case Color: : White or Gray
Print Resolution: : 203 dpi
No. of Columns: :48 / 64
Font Size:  : 9 x 24
Character Set:  : ANK 95, 32 Int 128 Graphic
International Code Pages:  : Star Mode=40. ESC/POS™= 6 + 1 blank allowing an additional character page to be added
Bar Codes:  : 9 versions / PDF 417 Option
Line Spacing:  : 3 mm or 4 mm or programmable
Paper Specifications:  

  • Width:  : 80mm standard, 58mm with paper guide
  • Thicknes:  : 0.053 ~ 0.085 mm
  • Roll Diameter:  : Up to 83 mm
  • Easy - Load:  : "Drop-In & Print"
  • Paper Out Sensor:  : Standard
  • Paper Low Sensor:  : Standard
  • Maximum Print Width:  : 80mm paper = 72mm, 58mm paper = 52mm
Top Margin: : 11 mm or 13 mm minimum default
Auto Cutter:  : Guillotine (Partial Cut Only)
Cover Open Sensor:  : Yes
Logo Store Capacity:  : 2 Mbit Flash ROM with Graphic Management Software
Flash ROM:  : 16 Mbit
Multiple Copy Support:  : Available through Star Raster Driver
Power Supply:  : PS60A External Power Supply Included
Drivers Available:  : Windows 10, Windows 8.1, Windows® XP 32 Bit, Vista 32/64 Bit, Windows 7 32/64 Bit, Server 2008 32/64 Bit, XP Embedded, POSReady 2009, OPOS™, JavaPOS™, USB Vendor Class, Linux™, Mac OS X, StarIO SDK with support for iOS and Android
Swappable Interfaces:  : Yes
Connectivity: : Swappable Serial, Parallel, USB, Ethernet, Bluetooth, WebPRNT Browser App
Emulation Modes: : Star Mode, ESC/POS™
Peripheral Drive Circuit:  : 2 circuits, (24V max. 1A), 1 Compulsion input
Power Consumption:  : Average 1.8 Amp. Printing, 0.15 Amp. Standby
PS60A External Power Supply
Operating Conditions: :
  • Temerature: 5oC to 45oC
  • Humidity: 10% - 90% RH (without condensation)
Storage Conditions: :
  • Temerature: -20oC to 60oC
  • Humidity: 10% - 90% RH
Dimensions: 142 x 132 x 202 (w x h x d)mm

Weight: 1.72 kg

Safety Standards: : UL, C-UL, TüV, FCC, VCCI, EN55022, CE, Gost

Reliability MCBF: 60 Million Lines

Print Head: 100km

Auto Cutter: 2 Million Cuts

Included with Printer: : Installation CD with Drivers and Configuration Utility, Wall Mount Bracket, Vertical Mount Accessory, 58mm Paper Guide, Power Switch Cover, Set Up Guide, Start Up Paper Roll, PS60A External Power Supply

Warranty : 3 Year Limited Maufacturer Warranty (US and Canada) (US)

Options: :
  • Splash Proof Cover (SPC-T100)
  • Display Stand for Vertical Use (VS-T650)
  • Kitchen Buzzer (BU01-24-A)
  • Swappable Interfaces
  • 24V Mobile Power Supply
  • Swap-A-Star Extended Warranty Program (US)
  • Extend-A-Star Extended Warranty Program (US and Canada)