T70KW4IG Faceplate

Snap-on 4-position flush mount faceplate accepts any Panduit® NetKey® Module and most other manufacturers' keystone modules. Compatible with Panduit® Fast-Snap™ Outlet Boxes, Surface Raceway Systems, and Pan-Pole™ Outlet Poles, International Gray.

Manufacturer Part Number
T70KW4IG
EAN/UPC
0074983985678,074983985678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: International Gray
No. of Module Spaces: 4
Material: PVC
Height (In.): 2.75
Height (mm): 69.8
Width (In.): 4.5
CE Compliant: No
CSA Certified: Yes
UL Listed: Yes
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1