JPEG 2000 4K60 4:4:4 Encoder

The NMX-ENC-N2412A is the first low-latency Encoder to distribute video at resolutions up to 4K60 4:4:4 over Gigabit Ethernet networks. Utilizing JPEG2000 encoding, the N2412A and N2422A encoders and decoder (N2400 Series) deliver cinema quality video with just two frames of latency. Furthermore, these products support HDMI 2.0 and HDCP 2.2, offering increased compatibility with 4K sources and displays.

The N2400 Series encoders and decoders use the same control APIs, software, and web interfaces as the existing Networked AV products, which have been optimized to market needs as a result of years of field experience.

COMMON APPLICATIONS
4K60 video is popular in casinos, sporting arenas, museums and other venues where high-resolution large-scale video distribution is required. The N2400 Series is also perfect for lecture halls, university campus distribution, active learning spaces, or anywhere viewers with a discerning eye will be expecting the beauty of 4K60.

Manufacturer Part Number
FGN2412A-SA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIDEO

    • Digital Video Input: HDMI, DVI-D, Dual-Mode DisplayPort (DP++), RGB/YUV*

*DVI-D and Dual-Mode DisplayPort (DP++) are supported through a passive adapter

    • Analog Video Input: HD-15 VGA, Component*

*Component is supported through a passive adapter

    • Video Output
      • Network video over Ethernet via RJ45 port or fiber via 1G SFP port, HDMI, DVI-D*
      • 30 – 800 Mbps depending on resolution and content.

*DVI-D is supported through a passive adapter

    • Formats
      • HDMI, DVI-D (through adapter), HDCP content protection support, RGBHV, YPbPr
    • Progressive Input Resolutions
      • HDMI and DVI (Progressive)
        • Pixel clock between 27 MHz - 600 MHz
        • Minimum resolution of 720x480p
        • Maximum horizontal resolution of 4096 or a vertical resolution of 2160
      • Common acceptable resolutions include:
        720x480@60Hz (480p60), 1024x768p60, 1280x720@60Hz (720p60), 1600x1200@60Hz, 1920x1080@60Hz (1080p60), 2560x1440@60Hz (QHD60), 3840x2160@30Hz (UHD30 aka 4K30), 4096x2160@30Hz (DCI 4K30), 3840x2160@60Hz (aka 4K UHD or 4K60), 4096x2160@60Hz (DCI 4K)
    • Interlaced Input Resolutions
      • HDMI and DVI (Interlaced)
      • 1920x1080@50Hz (1080i50), 1920x1080@60Hz (1080i60)
    • Analog Input Resolutions
      • VGA
        • 640x480@60Hz, 720x480@60Hz (480p), 20x576@50Hz (576p), 800x600@60Hz, 848x480@60Hz, 1024x768@60Hz, 1280x720@50Hz (720p50), 1280x720@60Hz (720p60), 1280x768@60Hz, 1280x800@60Hz, 1280x960@60Hz, 1280x1024@60Hz, 1360x768@60Hz, 1366x768@60Hz, 1400x1050@60Hz, 1440x900@60Hz, 1600x1200@60Hz, 1680x1050@60Hz, 1920x1080@50Hz (1080p50), 1920x1080@60Hz (1080p60)
      • Component
        • 480p, 576p, 720p50, 720p60, 1080p24, 1080i50, 1080i60, 1080p30, 1080p50, 1080p60

Note: Input resolutions supported @60Hz refresh rates are also supported @59.94Hz

  • Output Resolutions: Matched to inputs (no scaling)
  • Analog-To-Digital Conversion: 8-bit 300 MHz per each of three color channels

The N2412A Encoder does not accept Composite or S-Video (YC)

AUDIO

  • Input Signal Types: Embedded audio on HDMI (DVI-D through adapter) or Analog Stereo (Balanced or Unbalanced)
  • Output Signal Types:
    • Ethernet, Embedded audio on HDMI or DVI-D (through adapter)
    • HDMI output refers to pass-through video on the HDMI OUT port
  • HDMI Audio Formats: 8ch PCM
  • Analog Audio Format: Stereo 2-channel
  • Analog-To-Digital Conversion: 16-bit 48 kHz

LATENCY

    • Latency: 17-ms at 60 fps

NOTE: To calculate an end-to-end latency value, add the given Encoder latency (shown above) to your Decoder’s latency (which is provided in the Decoder’s Specifications sheet)

COMMUNICATIONS

  • Ethernet - PO
    • 10/100/1000 Mbps, auto-negotiating, auto-sensing, full/half duplex, DHCP, Auto IP, and Static IP
  • Ethernet - P1
    • 1 Gbps SFP port which accepts compatible fiber transceivers or direct attach cables (fiber or copper cabling)
  • HDMI: HDCP, EDID management

PORTS

  • +12V 3A: One 12 Volt DC power input
  • PO
    • 8-wire RJ45 female for JPEG2000 compressed networked AV video
    • 10/100/1000 Mbps 10/100/1000Base-T auto-sensing gigabit Ethernet switch port
    • POE+ Powered Device support
  • P1
    • SFP port (SFP fiber transceiver or direct attach cable not included) for JPEG2000 compressed networked AV video
  • IR
    • 2-pin terminal Phoenix connector
    • Provides Infrared (IR) output only (33-60 kHz; typically 39 kHz). Emitter may be necessary (not included)
  • RS232
    • 3-pin terminal Phoenix connector
    • Provides a serial control interface. Full duplex communication. Available terminal speed settings: 9600-115200 baud rate
  • AUDIO
    • 5-pin terminal Phoenix connector
    • Provides user-selectable balanced/unbalanced input. Dedicated audio input
  • HDMI OUT: HDMI video output (passive pass-through from HDMI or VGA IN)
  • HDMI IN: HDMI video input
  • VGA IN: DB15 analog input
  • USB connectors (front panel): One USB-B and two USB-A control inputs
  • IR IN (front panel)
    • 3-pin terminal Phoenix connector
    • Provides Infrared (IR) input only (33-60 kHz; typically 39 kHz). Receiver required (not included)

CONTROLS AND INDICATORS – FRONT PANEL

  • RESET Button
    • Recessed pushbutton
    • Press to initiate a 'warm restart' causing the processor to reset, but not lose power. A reset does NOT affect the current settings
  • ID Button
    • Recessed pushbutton
    • Press to send a notification out on the network to identify the unit (the notification causes a pop-up dialog in N-Able and N-Command)
  • POWER LED
    • On solid (green) when operating power is supplied (via PoE or local power supply)
    • This activity is also shown by the PWR LED on the rear panel
  • STATUS LED
    • On flashing (green) when there is software activity
    • This activity is also shown by the STAT LED on the rear panel

CONTROLS AND INDICATORS – REAR PANEL

  • PWR LED: Same as POWER LED described above
  • HDMI LED: On (green) when there is a connection to a valid HDMI source but will not light for VGA source
  • STAT LED: Same as STATUS LED described above
  • STRM LED: On (green) when the unit is streaming video

POWER SUPPLY

  • Power Supply, External, Not included: 3.0 Amp @ 12 Volts DC; 100-240 Volts AC power supply; not included in shipment. NMX-ACC-N9313 (FGN9313)
  • Power over Ethernet (PoE+), External:
    • Can be powered via a PoE+-capable switch or other equipment with a PoE+ source
    • Conforms to IEEE 802.3at Type 2

ENVIRONMENTAL

  • Temperature: 32° to 104°F (0° to 40°C)
  • Humidity: 10% to 90% RH (non-condensing)
  • Heat Dissipation: Up to ~102 BTU/hr

GENERAL

  • Dimensions (HWD): 1.05” x 7.888” x 5.5” (2.67 cm x 20.04 cm x 13.8 cm)
  • Weight: 1.65 lbs (0.75 kg)
  • Mounting Options
    • Stand alone, surface mount, wall mount, or rack mount
    • Surface and wall mounting requires (not included):
      • NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders and Decoders
    • Rack mounting requires one of the following (not included):
      • NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side for SVSI N-Series Encoders and Decoders
      • NMX-ACC-N9206 (FGN9206), 2RU Rack Mount Cage with Power for Six SVSI N-Series Card Units
    • Regulatory Compliance: FCC, CE, and NTRL
    • Recommended Accessories
      • NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders and Decoders
      • NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side SVSI N-Series Encoders and Decoders
      • NMX-ACC-N9206 (FGN9206), 2RU Rack Mount Cage with Power for Six SVSI N-Series Card Units