JPEG 2000 4K60 4:4:4 Decoder

Utilizing JPEG2000 encoding, the N2412A and N2422A encoders and decoder (N2400 Series) deliver cinema quality video with just two frames of latency. Furthermore, these products support HDMI 2.0 and HDCP 2.2, offering increased compatibility with 4K sources and displays.

The N2400 Series encoders and decoders use the same control APIs, software, and web interfaces as the existing Networked AV products, which have been optimized to market needs as a result of years of field experience.

COMMON APPLICATIONS
4K60 video is popular in casinos, sporting arenas, museums and other venues where high-resolution large-scale video distribution is required. The N2400 Series is also perfect for lecture halls, university campus distribution, active learning spaces, or anywhere viewers with a discerning eye will be expecting the beauty of 4K60.

Manufacturer Part Number
FGN2422A-SA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

VIDEO

  • Video Input: Network video over Ethernet via RJ45 port or SFP port
  • Video Output: HDMI, DVI-D (through adapter)
  • Formats: HDMI, DVI-D (through adapter), HDCP content protection support
  • Progressive Input Resolutions:
    • HDMI and DVI (Progressive)
    • Matched to inputs or scaled to 720x480@59.94Hz (480p59.94),1280x720@50Hz (720p50), 1280x720@59.94Hz (720p59.94), 1280x720@60Hz (720p60), 1280x800@60Hz, 1920x1080@50Hz (1080p50), 1920x1080@59.94Hz (1080p59.94), 1920x1080@60Hz (1080p60), 1920x1200@60Hz, 3840x2160p@30Hz (2160p30), 3840x2160p@60 Hz (2160p60)

AUDIO

  • Input Signal Types: Network PCM and AES-67 audio over Ethernet via RJ45
  • Output Signal Types: Embedded audio on DVI-D or HDMI (through adapter)
  • HDMI Audio Formats: 8ch PCM
  • Analog Audio Formats: Stereo 2-channel
  • Digital-to-Analog Conversation: 16-bit 48 kHz (matched to Encoder settings)

LATENCY

  • Latency: 17-ms at 60 fps

Note: To calculate an end-to-end latency value, add the given Decoder latency (shown above) to your Encoder’s latency (which is provided in the Encoder’s Specifications sheet).

COMMUNICATIONS

  • Ethernet:
    • P0
      • 10/100/1000 Mbps, auto-negotiating, auto-sensing, full/half duplex, DHCP, Auto IP, and Static IP
    • P1
      • 1 Gbps SFP port which accepts compatible fiber transceivers or direct attach cables (fiber or copper cabling)

PORTS

  • +12V 2A: One 12 Volt DC power input.
  • P0
    • 8-wire RJ45 female
    • 10/100/1000 Mbps 10/100/1000Base-T auto-sensing gigabit Ethernet switch port
    • POE + Powered Device support
    • Provides network connection to the Encoders and Decoders
  • P1
    • SFP port (SFP fiber transceiver or direct attach cable not included) for JPEG2000 compressed networked AV video
  • IR
    • 2-pin terminal Phoenix connector
    • Provides Infrared (IR) output only (33-60 kHz; typically 39 kHz). Emitter may be necessary (not included))
  • RS232
    • 3-pin terminal Phoenix connector
    • Provides a serial control interface. Full duplex communication. Available terminal speed settings: 9600-115200 baud rate
  • AUDIO
    • 5-pin terminal Phoenix connector
    • Provides user-selectable balanced/unbalanced output. Dedicated audio output
  • HDMI OUT: HDMI video output
  • USB connectors (front panel): One USB-A control inputs
  • IR IN (front panel):
    • 3-pin terminal Phoenix connector
    • Provides Infrared (IR) input only (33-60 kHz; typically 39 kHz). Receiver required (not included)

CONTROLS AND INDICATORS — FRONT PANEL

  • RESET Button
    • Recessed pushbutton
    • Press to initiate a 'warm restart' causing the processor to reset, but not lose power. A reset does NOT affect the current settings
  • ID Button
    • Recessed pushbutton
    • Press to send a notification out on the network to identify the unit (the notification causes a pop-up dialog in N-Able and N-Command)
  • POWER LED
    • On solid (green) when operating power is supplied (via PoE or local power supply)
    • This activity is also shown by the PWR LED on the rear panel
  • STATUS LED
    • On flashing (green) when there is software activity
    • This activity is also shown by the STAT LED on the rear panel

CONTROLS AND INDICATORS — REAR PANEL

  • PWR LED: Same as POWER LED described above
  • HDMI LED: On (green) when there is a connection to a valid video source
  • STAT LED: Same as STATUS LED described above
  • STRM LED: On (green) when the unit is streaming video

POWER SUPPLY

  • Power Supply, External, Not Included: 3.0 Amp @ 12 Volts DC; 100-240 Volts AC power supply; not included in shipment. NMX-ACC-N9313 (FGN9313)
  • Power over Ethernet (PoE), External: Can be powered via a PoE switch or other equipment with a PoE source. Conforms to IEEE 802.3af Class 3 (802.3at Type 1)

GENERAL

  • Dimensions (HWD): 1.05" x 7.888" x 5" (2.67 cm x 20.04 cm x 12.7 cm)
  • Weight: 1.54 lbs (0.7 kg)
  • Mounting Options
    • Stand alone, surface mount, wall mount, or rack mount
    • Surface and wall mounting requires (not included): NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders and Decoders
    • Rack mounting requires one of the following (not included): NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side for SVSI N-Series Encoders and Decoders
  • Regulatory Compliance: FCC, CE, and NTRL
  • Recommended Accessories
    • NMX-ACC-N9101 (FGN9101), Mounting Wings for SVSI N-Series Encoders, Decoders and Audio Transceiver
    • NMX-ACC-N9102 (FGN9102), 1RU Rack Shelf for Two Side-by-Side SVSI N-Series Encoders, Decoders and Audio Transceiver