Blue 3D NAND SATA SSD Internal Storage, 1TB

High capacity with enhanced reliability
A WD Blue 3D NAND SATA SSD uses 3D NAND technology not only for higher capacities (up to 2TB) than the previous generation WD Blue SSDs, but also to help reduce cell-to-cell interference for enhanced reliability.

Enhanced power efficiency
Offering improved endurance, a WD Blue 3D NAND SATA SSD features an active power draw up to 25% lower than previous generations of WD Blue SSDs. And with less power used, you’re able to work longer before recharging your laptop.

Superior performance for high-end computing
For a variety of computing applications like gaming, HD media playback, or creative software, look to WD Blue 3D NAND SATA SSDs. Western Digital™ 3D NAND technology helps enable sequential read speeds up to 560MB/s and sequential write speeds up to 530MB/s for fast system boot-ups, quick application responses, and rapid transfer speeds.

Leading-edge reliability
An SSD is designed with no moving parts to help protect against data loss if it is accidentally bumped or dropped. And with 1.75M hours MTTF (mean time to failure), up to 500 TBW (terabytes written), and several error correction technologies, WD Blue 3D NAND SATA SSDs can help guard data for years to come.

Broad compatibility
With a certification from the WD Functional Integrity Testing Lab (F.I.T. Lab™), every WD Blue 3D NAND SATA SSD is verified for compatibility with a wide range of desktop and laptop computers. Every WD Blue 3D NAND SATA SSD goes through extensive compatibility and reliability testing to ensure it meets the high standards of the WD Brand.

Downloadable WD SSD Dashboard and Acronis software
Monitor your drive’s available capacity, operating temperatures, SMART attributes and more with the WD SSD Dashboard. Acronis® True Image™ WD Edition software, available as a free download, can clone drives and backup your operating system, applications, settings and all of your data.

3-year limited warranty
Every WD Blue 3D NAND SATA SSD comes with a 3-year limited warranty, so you can be confident of your storage when you upgrade or replace any of your drives.

Manufacturer Part Number
WDS100T2B0A
EAN/UPC
0718037856278,718037856278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Interface1, 2 2.5"/7mm cased: SATA III 6 Gb/s
Interface1, 2 M.2 2280: SATA III 6 Gb/s
Formatted capacity2: 2TB, 1TB, 500GB, 250GB

Performance
Sequential Read up to (MB/s)
250GB: 550
500GB: 560
1TB: 560
2TB: 560

Sequential Write up to (MB/s)
250GB: 525
500GB: 530
1TB: 530
2TB: 530

Random Read up to (IOPS)
250GB: 95k
500GB: 95k
1TB: 95k
2TB: 95k

Random Write up to (IOPS)
250GB: 81k
500GB: 84k
1TB: 84k
2TB: 84k

Endurance4 (TBW)
250GB: 100
500GB: 200
1TB: 400
2TB: 500

Power
Average Active Power (mW)
250GB: 52
500GB: 52
1TB: 60
2TB: 60

Max Read Operating (mW)
250GB: 2,200
500GB: 2,050
1TB: 2,550
2TB: 3,000

Max Write Operating (mW)
250GB: 2,250
500GB: 3,350
1TB: 3,750
2TB: 3,800

Slumber (mW)
250GB: 56
500GB: 56
1TB: 56
2TB: 56

DEVSLP (mW)
250GB: 5-7
500GB: 5-7
1TB: 5-12
2TB: 5-12

Reliability
MTTF
250GB: Up to 1.75M hours
500GB: Up to 1.75M hours
1TB: Up to 1.75M hours
2TB: Up to 1.75M hours

Environmental
Certifications
250GB: 0°C to 70°C
500GB: 0°C to 70°C
1TB: 0°C to 70°C
2TB: 0°C to 70°C

Non-operating Temperatures
250GB: -55°C to 85°C
500GB: -55°C to 85°C
1TB: -55°C to 85°C
2TB: -55°C to 85°C

Operating Vibration
250GB: 5.0 gRMS, 10–2000 Hz
500GB: 5.0 gRMS, 10–2000 Hz
1TB: 5.0 gRMS, 10–2000 Hz
2TB: 5.0 gRMS, 10–2000 Hz

Non-operating Vibration
250GB: 4.9 gRMS, 7–800 Hz
500GB: 4.9 gRMS, 7–800 Hz
1TB: 4.9 gRMS, 7–800 Hz
2TB: 4.9 gRMS, 7–800 Hz

Shock
250GB: 1,500 G @ 0.5 msec half sine
500GB: 1,500 G @ 0.5 msec half sine
1TB: 1,500 G @ 0.5 msec half sine
2TB: 1,500 G @ 0.5 msec half sine

Certifications
250GB: FCC, UL, TUV, KC, BSMI, VCCI, Morocco
500GB: FCC, UL, TUV, KC, BSMI, VCCI, Morocco
1TB: FCC, UL, TUV, KC, BSMI, VCCI, Morocco
2TB: FCC, UL, TUV, KC, BSMI, VCCI, Morocco

Limited warranty (years)
250GB: 3 years
500GB: 3 years
1TB: 3 years
2TB: 3 years

Physical Dimensions
Form Factor : 2.5" / 7mm cased
Length: 100.2mm (3.95in)
Width: 69.85mm (2.75in)

Height
250GB: 7.00mm (0.28in)
500GB: 7.00mm (0.28in)
1TB: 7.00mm (0.28in)
2TB: 7.00mm (0.28in)

Weight
250GB: 37.4g (1.32oz)
500GB: 37.4g (1.32oz)
1TB: 37.4g (1.32oz)
2TB: 57.9g (2.04oz)

Physical Dimensions
Form Factor : M.2 2880
Length: 80.00mm (3.15in)
Width: 22.00mm (0.87in)
Height
250GB: 2.38mm (0.094in)
500GB: 2.38mm (0.094in)
1TB: 2.38mm (0.094in)
2TB: 2.38mm (0.094in)

Weight
250GB: 7±1g (0.25±0.04oz)
500GB: 7±1g (0.25±0.04oz)
1TB: 7±1g (0.25±0.04oz)
2TB: 7±1g (0.25±0.04oz)