KIPICT555 Digital Signage Display

Peerless-AV’s new All-in-One Portrait Kiosk is the ideal solution for a variety of digital signage applications, such as retail, hospitals, public spaces, government and much more. This kiosk, powered by BrightSign®, delivers flawless Full HD 1080p60 single video decoding, HTML support, networked content playback, as well as an abundant set of features like interactivity via the GPIO port, remote snapshot, live text, media feeds and multi-zone. The kiosk’s sleek, stylish design offers the ruggedness needed for public use, and simple installation and maintenance. 

Engage your audience with Peerless-AV’s sleek, interactive All-in-One Kiosk, powered by BrightSign®, which allows for six simultaneous points of interaction. 

Additional Features

  • All-in-one LCD digital touch kiosk powered by BrightSign® to design and publish interactive or non-interactive content
  • Quick and easy set-up via microSD card, USB, Wi-Fi, Bluetooth or cable
  • Six point IR touch to engage your audience
  • Standard HTML5 engine supports flawless playback of content and modular assets layered with video
  • Full HD video and audio streaming
  • Easily update messaging and interact with the kiosk using your iPad or iPhone
  • Remotely control and interact with the kiosk via Ethernet or WiFi
  • Link kiosk to any live data and media feeds available to display

Manufacturer Part Number
KIPICT555
EAN/UPC
0735029317135,735029317135
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
SCREEN SIZE 55" Diagonal
ASPECT RATIO 16:9
BRIGHTNESS 450cd/m2
VIEWING ANGLE 178°
RESPONSE TIME 9ms
REFRESH RATE 120Hz
RESOLUTION 1920 x 1080
CONTRAST RATIO 5000:1
PICTURE ADJUSTMENT Brightness/Contrast/Color/ Sharpness/Tint/Color Temperature
PICTURE MODE Dynamic/Standard/Mild/User
COLOR TEMPERATURE Cool/Medium/Warn/User Display
SCREEN ADJUSTMENT Normal
CLOCK, SLEEP TIMER Yes
SOFTWARE BrightAuthor by BrightSign
INTEGRATED PLAYER BrightSign HD1022
SD SLOT SDHC
CONTROL GPIO
WIFI Yes
BLUETOOTH Yes
USB 2.0 (x2)
LAN RJ45 (12/100)
AUDIO OUT 3.5mm Stereo Mini Jack
SPEAKERS Included 6W x 2 AT 8Ώ
SUPPORTED MEDIA:
VIDEO AVI, MP4, TS, TRP, MKV, MOV, MPG, DAT, VOB
CONTROL GPIO
IMAGE BMP, JPG, JPEG, PNG
AUDIO MP3
POWER AC 100-240 V (50HZ-60HZ)
POWER CONSUMPTION 60W
OPERATING TEMPERATURE 32-122⁰F (0-50⁰C)
LISTINGS ETL, FCC, CE
Interactive
INTERACTIVE TECHNOLOGY IR
TOUCH POINTS 16:9
BRIGHTNESS 6 Point
Product Specifications
KIPICT555 
DIMENSIONS(W x H x D) 34.00" x 75.06" x 19.00" (864 x 1907 x 483mm)
PRODUCT WEIGHT 194lb (88kg)
FINISH Smooth
AVAILABLE COLORS Gloss Black
Product Specifications
KIPICT555
PACKAGE SIZE (W x H x D) 38.19" x 83.07" x 21.14" (970 x 2110 x 537mm)
PACKAGE SHIP WEIGHT 211lb (96kg)
PACKAGE UPC CODE 735029317135
PACKAGE CONTENTS Kiosk, Power Cord, Remote Control, Quick Start Guide
UNITS IN PACKAGE 1