The Touch Panel Also Enables Signage Use
In addition to presenting educational materials and other data, these displays let you write directly onto the screen. Their touch-screen LCD energizes interactive classroom lessons and meetings. Using the touch-panel function, they can also be used as signage for applications like product presentations and floor guidance.
Useful Touch-Screen Displays
In addition to presenting educational materials, these displays can be used as whiteboards* to improve student understanding. Several students can write on them simultaneously, for active classroom participation. Simply insert a cable or USB media for connection. The display is ready for use as soon as you turn on the power, without the need for preparation.
Large, Highly Visible Display Sizes for Classrooms and Conference Rooms
A large, 65-inch size that is easy to see in classrooms and conference rooms, and an even larger, 75-inch size are available. Select the one that matches the room size.
The large-screen display makes educational materials and data easy to see.
High Visibility for Info Sharing from a Distance
The BQE1/BFE1 Series displays easily visible images at a bright 400 cd/m². An anti-glare (AG) process further increases visibility by suppressing external light reflections. Terminals for PC and HDMI input support highly detailed 4K/Full-HD images of lesson materials and other data, and content from USB media can also be displayed. Even complicated drawings and small text are clear and legible as well.
The TH-75BQE1 supports 4K resolution for even easier-to-read information on its large, 75-inch screen.
Reliable, Easy-to-Use Product Designs
The BQE1 and BFE1 Series features a protective glass with shatterproof film. Even if the panel is broken, the glass will not shatter, making it safe for permanent classroom use. The easy-to-hear front speaker (external/included) also supports understandable lessons and meetings.
Touch-Panel Provides Easy-to-Understand Information
Ideal for use as floor maps and signage to describe products in a showroom. The display can also be mounted vertically to match the content, and external front speakers allow images to be displayed for audio equipped guidance.
Whiteboard Software for Full Use of Educational Materials
This software lets you use the display as a whiteboard. After displaying educational materials onto the whiteboard, you can write notes onto them to make lessons easier to understand.
Note:
TH-75BQE1
Display
Screen Size / Aspect Ratio: 75-inch (1893 mm) / 16:9
Panel Type/Backlight: VA / Direct-LED
Effective Display Area (W x H): 1650.2 x 928.2 mm (65.0" x 36.5")
Resolution (H x V): 3840 x 2160
Brightness: 400 cd/m²
Contrast Ratio: 4000:1
Response Time: 8.0 ms (G to G)
Viewing Angle: 178° / 178° (CR ≥ 10)
Touch Panel
Detection Method: Infrared blocking detection method
Touch Operation: Up to 10-point multi-touch
OS: Windows (7/8.1/10)
Mac (OS X 10.10/10.11, macOS Sierra)
Connection Terminal
HDMI In: Type A Connector x 2
DVI-D In: DVI-D 24-pin x 1
PC In: Mini D-Sub 15-pin x1 (compatible with DDC2B)
USB: USB TYPE A Connector (female) x 1 DC5 V/ 500mA
(USB3.0 supported.)
USB for PC Connection: Direct Cable USB TYPE A Connector (male) x 1 (For Touch Panel) DC 5 V/500 mA
Serial In: D-Sub 9-pin x 1 (for external control, RS-232C compliant)
IR In: Stereo mini-jack (M3) x 1
Audio In: Stereo mini-jack (M3) x 1
Audio Out: Stereo mini-jack (M3) x 1
Audio
Speaker Out: 20 W (10 W + 10 W)
Electrical
Power Requirements: 110-240 V AC, 50 / 60 Hz
Power Consumption: 370 W
On Mode Average Power Consumption: 228 W
Power Off Condition: Approx. 0 W
Standby Condition: Approx. 0.5 W
Mechanical
Dimensions (W x H x D): 1710 x 1072 x 102 mm (67.3" x 42.2" x 4.0") (with speaker mounted)
Bezel Width: T/R/L/B 27 mm (1.07")
Weight: 66.0 kg (145.5 lbs.) (68.0 kg (149.9 lbs.) with speaker mounted): 44 kg (97 lbs.)
Pitch for Wall-hanging: VESA Compliant 400 x 400 mm (15.8" x 15.8")
Protective Glass: Anti Glare Surface / Scattering prevention film
Installation Requirement
Orientation: Landscape / Portrait
Tilting Angle: 0-20 degrees backward
Environment
Operating Environment: Temperature: 0 °C to 40 °C (32 °F to 104 °F)
[for up to 1400 m (4593') altitude] / 0 °C to 35 °C (32 °F to 95 °F)
[for between 1400 m and 2800 m (4593' and 9186') altitude],
Humidity: 20 % to 80 % (Non-condensation)
Operating Time*4: 16 h/day