15U Wall Mount Server Rack- Equipment Rack - 12 - 20 in. Depth

Mount your server or networking equipment to the wall, using this adjustable 15U open frame rack. This open-frame wall-mount server rack provides 15U of storage, helping you to save space and stay organized. The equipment rack features an adjustable depth and can hold a total of up to 198 lb. (90 kg).

Easy, hassle-free installation

With adjustable depth to as low as 12 in. (30.4 cm) this network rack is perfect for smaller spaces. It’s easy to assemble and features wall-mounting holes that are spaced 12 and 16 in. apart, making it suitable for mounting on almost any wall, based on North American wall-frame stud-spacing standards. The wall-mount rack comes in a flat-pack, which makes it easy to transport and saves you money on shipping.

Accommodate larger devices

The open-frame rack adjusts from 12 to 20 in. (30.4 to 50.8 cm) to accommodate larger data, network, and telecommunication devices. The above-average depth also gives you the option to mount shelves and other accessories.

Free up space

When space is limited you can mount the open-frame rack on a server room wall, office, or above a doorway, to expand your workspace and ensure your equipment is easy to access.

Keep your equipment cool and accessible

The rack’s open frame design ensures passive cooling for your rack-mounted equipment. Additionally, the open frame provides easy access to your equipment and makes it easier to configure mounted devices, which saves you time.  

The RK15WALLOA is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
RK15WALLOA
EAN/UPC
0065030873758,065030873758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information






Warranty: 5 Years
Hardware Adjustable Mounting Rails: Yes
Ladder Type: L-Shape
Number and Type of Included Cage Nuts: 60 - M6
U Height: 15U
Performance Weight Capacity (Stationary): 198.9 lb [90 kg]
Physical Characteristics Color: Black
Enclosure Type: Heavy Duty Steel
External Depth: 12 in [30.5 cm]
External Height: 30.5 in [77.5 cm]
External Width: 19.8 in [50.4 cm]
Internal Depth: 11.5 in [29.2 cm]
Internal Height: 26.3 in [66.8 cm]
Internal Width: 17.7 in [45 cm]
Maximum Mounting Depth: 20 in [50.8 cm]
Minimum Mounting Depth: 12 in [30.5 cm]
Product Height: 30.5 in [77.5 cm]
Product Length: 12 in [30.5 cm]
Product Weight: 35.4 lb [16 kg]
Product Width: 19.8 in [50.4 cm]
Packaging Information Shipping (Package) Weight: 39.3 lb [17.8 kg]
What's in the Box Included in Package: 2 - vertical rails

: 2 - front horizontal brackets

: 2 - rear horizontal brackets

: 60 - M6 cage nuts

: 60 - M6 screws

: 60 - plastic washers

: 16 - assembly screws

: 24 - flat washers

: 24 - bolts

: 1 - instruction manual
Cable Management: No
Fan(s): No
Frame Type: Open Frame
Industry Standards: EIA-310-D
Mounting Holes: Square
Rack Type: 2-Post
Style: Wall-Mount
U Markings: Yes
Wallmountable: Yes