12U Wall Mount Server Rack- Equipment Rack - 12in Depth

Mount your server or networking equipment using this 12U wall mount rack. This open-frame wall-mount server rack provides 12U of storage, allowing you to save space and stay organized. The equipment rack can hold up to 198 lb. (90 kg).

Easy, hassle-free installation

The network rack is 12 in. (30.4 cm) deep, so it’s perfect for smaller spaces. It’s easy to assemble and features mounting holes that are spaced 16 in. apart, making it suitable for mounting on almost any wall, based on common wall-frame stud spacing. The wall-mount rack comes in a flat-pack which makes it easy to transport and reduces shipping costs.

Free up space

You can mount the open-frame rack where space is limited, such as on a server room wall, office, or above a doorway, to expand your workspace and ensure your equipment is easy to access.

Keep your equipment cool and accessible

By having an open frame the server rack provides passive cooling to equipment. Additionally, the open frame provides easy access and configurability to your equipment, allowing you to maximize productivity.

The RK12WALLO is backed by a StarTech.com 5-year warranty and free lifetime technical support.

Manufacturer Part Number
RK12WALLO
EAN/UPC
0065030872225,065030872225
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 5 Years
Hardware Adjustable Mounting Rails: No
Cable Management: No
Fan(s): No
Frame Type: Open Frame
Industry Standards: EIA-310-D
Ladder Type: G-Shape
Mounting Holes: Square
Number and Type of Included Cage Nuts: 48 - M6
Rack Type: 2-Post
Style: Wall-Mount
U Height: 12U
U Markings: Yes
Wallmountable: Yes
Performance Weight Capacity (Stationary): 198.9 lb [90 kg]
Physical Characteristics Color: Black
Enclosure Type: Heavy Duty Steel
External Depth: 12 in [30.5 cm]
External Height: 25.2 in [64.1 cm]
External Width: 19.8 in [50.4 cm]
Internal Depth: 11.5 in [29.2 cm]
Internal Height: 21 in [53.4 cm]
Internal Width: 17.7 in [45 cm]
Maximum Mounting Depth: 12 in [30.5 cm]
Product Height: 25.2 in [64.1 cm]
Product Length: 12 in [30.5 cm]
Product Weight: 22.1 lb [10 kg]
Product Width: 19.8 in [50.4 cm]
Packaging Information Shipping (Package) Weight: 24.3 lb [11 kg]