Compute Module HNS2600BPS

Manufacturer Part Number
HNS2600BPS
EAN/UPC
0735858342926,735858342926
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product CollectionIntel® Compute Module HNS2600BP Family
  • Code NameProducts formerly Buchanan Pass
  • StatusLaunched
  • Launch DateQ3'17
  • Expected DiscontinuanceQ3'20
  • Limited 3-year WarrantyYes
  • Extended Warranty Available for Purchase (Select Countries)Yes
  • Additional Extended Warranty DetailsIntel® Compute Module HNS2000 Extended Warranty
  • # of QPI Links2
  • Compatible Product SeriesIntel® Xeon® Scalable Processors
  • Board Form FactorCustom 6.8" x 19.1"
  • Chassis Form Factor2U Rack
  • SocketSocket P
  • Integrated Systems AvailableYes
  • Integrated BMC with IPMIYes
  • Rack-Friendly BoardYes
  • TDP165 W
  • Included Items(1) 1U node tray(1) Intel® Server Board S2600BPS(1) Power Docking Board FHWBPNPB(3) 40x56mm dual rotor managed fans FXX4056DRFAN2(1) 1U passive Rear heat sink – CPU #1 – CuAL – FXXHP78X108HS(1) 1U passive heat sink – CPU #2 – AL – FXXEA78X108HS(1) Air duct(1) External VGA port bracket (1) Slot 2 riser card w/80mm M.2 SSD slot. Required Items – Sold Separately:One (1) bridge board option - AHWBPBGB, AHWBP12GBGB, AHWBP12GBGBR5 OR AHWBP12GBGBIT; One or two Intel® Xeon® processor Scalable family,Up to Sixteen (16) DDR4 RDIMM/LRDIMM
  • Board ChipsetIntel® C622 Chipset
  • Target MarketHigh Performance Computing

Supplemental Information

  • Embedded Options AvailableNo
  • DescriptionA hot-pluggable high-density compute module integrated with the Intel® Server Board S2600BPS for large memory capability and flexible configuration options for the Intel® Server Chassis H2312XXLR3.
  • Additional Information URLView now

Memory Specifications

  • Max Memory Size (dependent on memory type)1.28 TB
  • Memory TypesDDR4 ECC RDIMM/LRDIMM 2133/2400/2666
  • Max # of Memory Channels12
  • Max Memory Bandwidth255.94 GB/s
  • Physical Address Extensions50-bit
  • Max # of DIMMs16
  • ECC Memory Supported Yes

Graphics Specifications

  • Integrated Graphics No
  • Graphics OutputVGA
  • Discrete GraphicsSupported

Expansion Options

  • PCI Express Revision3.0
  • Max # of PCI Express Lanes96
  • PCIe x16 Gen 32
  • Riser Slot 1: Total # of Lanes16
  • Riser Slot 2: Total # of Lanes24
  • Riser Slot 3: Total # of Lanes24
  • Riser Slot 4: Total # of Lanes16

I/O Specifications

  • USB Revision3.0
  • # of USB Ports2
  • Total # of SATA Ports8
  • RAID ConfigurationRAID Levels 0/1/10/5/50 (LSI)
  • # of Serial Ports1
  • # of LAN Ports2
  • Integrated LAN2x 10GbE SFP+; 1x 1GbE (Dedicated Management)
  • FirewireNo
  • Embedded USB (eUSB) Solid State Drive OptionNo
  • Integrated SAS Ports0
  • Integrated InfiniBand*No

Package Specifications

  • Max CPU Configuration2
  • Low Halogen Options AvailableSee MDDS

Advanced Technologies

  • Intel® Optane™ Memory Supported Yes
  • Intel® Virtualization Technology for Directed I/O (VT-d) Yes
  • Intel® Remote Management Module SupportYes
  • Intel® Node ManagerYes
  • Intel® Rapid Storage TechnologyNo
  • Intel® Rapid Storage Technology enterpriseYes
  • Intel® Fast Memory AccessYes
  • Intel® Flex Memory AccessYes
  • Intel® I/O Acceleration TechnologyYes
  • Intel® Advanced Management TechnologyYes
  • Intel® Server Customization TechnologyYes
  • Intel® Build Assurance TechnologyYes
  • Intel® Efficient Power TechnologyYes
  • Intel® Quiet Thermal TechnologyYes

Intel® Transparent Supply Chain

  • Includes Statement of Conformance and Platform CertificateYes
  • TPM Version2.0

Security & Reliability

  • Intel® AES New InstructionsYes
  • Intel® Trusted Execution Technology Yes