MiVue 780 High Definition Digital Camcorder

The extraordinary MiVUE780 dash cam has a large 2.7” screen and EZYSHARE via WIFI^ to upload or share videos on social media and automatically back it up to your mobile device when you are connected to WIFI. With all the premium features from the MiVue series – Safety Camera Alerts to provide audible and visual alerts when approaching speed and safety cameras, Headlight Alerts to remind you to switch on your headlights in lowlight conditions and Driver Fatigue Alerts are handy for when you have been driving for too long. Built-in sensor technology allows Parking Mode* to automatically record if your vehicle has been hit or damaged even when it is parked. It works with Navman’s Smartbox external power supply kit for continuous recording and can be saved and viewed on the MiVue app. Optional rear view camera and Smart Box available for activating Parking Mode* (sold separately).

Manufacturer Part Number
AA001780
EAN/UPC
4710887989966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Screen : 2.7" LCD Screen

Product Dimensions : 4.6cm x 8.6cm x 3.5cm

Memory Expansion : MicroSD upto 128GB

Warranty

1 Year