500W Flex Slot Platinum Hot Plug Low Halogen Power Supply Kit

How do you improve data center power efficiency without impacting IT performance? HPE Flexible Slot Power Supplies provide up to 96% power efficiency with 80Plus Titanium-certified power supplies that lower server power requirements and reduce power waste in your data center. This form factor is 25% smaller than previous generation power supplies, providing more space to add additional server options and improve the performance of your servers. These power supplies provide fast, tool-less hot plug access to server power supplies for greater serviceability and are supported across the entire HPE ProLiant Gen10 and HPE ProLiant 300 Series Gen9 Server families, simplifying your spares strategy and further reducing data center costs.

What's new

  • Increase power density with 1600W Platinum power supply.
  • Launching 800W Flex Slot power supply with 96% efficiency, 80PLUS Titanium certified.
  • Delivering 48V DC input option in the HPE Flex Slot Power Supply form factor.
  • 800W universal Flex Slot power supply enables both 277V AC and 380V DC input options.

Features

Improve Data Center Efficiency Without Impacting IT Performance

HPE Flexible Slot Power Supplies provide up to 96% power efficiency with 80Plus Platinum-certified power supplies that lower server power requirements and reduce power waste in your data center.

The power supply form factor is 25% smaller than previous generation HPE Common Slot Power Supplies, providing more space to add additional server options and improve IT performance.

Provides fast, tool-less hot plug access to server power supplies for greater serviceability.

Supported across all HPE ProLiant Gen10 Server Series and HPE ProLiant 300 Series Gen9 Servers, simplifying your spares strategy and reducing data center costs.

Manufacturer Part Number
865408-B21
EAN/UPC
0190017072661,190017072661
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Input voltage

  • 200 - 277V AC, 380V DC

Power output

  • 750W

Efficiency

  • 96%

Minimum dimensions (W x D x H)

  • 6.80 x 4.04 x 22.53 cm

Weight

  • 1.36 kg

Warranty

  • HPE power supplies will be covered at the same service level and for the same coverage period as the server unless the maximum supported lifetime and/or the maximum usage limitation has been exceeded.