Get ready for the next-generation all-in-one retail solution from HP. Sleek, stylish, and able to effortlessly integrate into your current environment, the HP RP7 Retail System can be customized for everything you need and nothing you don’t.
Impressive everywhere you look.
Enhance your store image with the modern, space-saving HP RP7, which has all the capabilities of a traditional retail solution and a sleek design that effortlessly fits into retail and hospitality environments.
Sleek, flush-bezel edges make this an appealing self-service kiosk that will attract attention and that your employees can’t wait to use.
Versatility to meet your needs.
Quickly and easily position the HP RP7 on a table or counter for wider viewing angles with the HP RP7 Adjustable Stand, featuring tilt/height adjustability and a unique dual-hinge design.
Use it on a counter or mounted on a wall (mounting hardware sold separately); the unique dual-hinge base supports adjustable tilt and height for maximum comfort.
Customize the exact combination of peripherals you need with convenient connection points on all four sides of the display.
Enhance your retail environment with easy-to-connect solutions, including the HP Retail Integrated Fingerprint Reader, HP Retail Integrated Dual-Head MSR, HP Retail Integrated Webcam, and the new HP Retail Integrated Barcode Scanner.
Highly configurable.
Select a 15-inch or 17-inch diagonal display, and then customize it with intuitive and familiar projected capacitive touch technology or the flexible navigation features of resistive touchscreen.
Add a sharp customer-facing display. The HP RP7 10.4-inch CFD Display (B0T22AV) is perfect for additional advertising and promotional opportunities. The HP RP7 VFD Customer Display (B0T26AV) offers easy-to-read price and product information.
Available Microsoft Windows 7, Microsoft POSReady 7, Microsoft Windows 8.1 Pro 64 bit or Microsoft Windows Embedded 8.1 Industry Pro Retail 64-bit operating systems integrate seamlessly with your current retail applications.
Exceptionally durable and retail-ready.
The HP RP7 is retail-hardened for use in ambient environments up to 40°C. The steel chassis, on-board monitoring and alerts, and environmental and shock testing stand up to the long term wear and tear of retail environments.
The extended product lifecycle helps ensure consistency in your install base, and the standard, three-year limited warranty on the entire solution gives you peace of mind about your investment.
Performance you can trust.
Quad-core 2nd Generation Intel® Core™ processors with Intel® vPro™ Technology (select configurations) deliver hardware-based remote management technologies and a stable, very secure, and reliable IT infrastructure.
DDR3 RAM technology helps ensure fast application loading and toggling between open windows. Choose up to two hard drives or solid state drives with RAID capabilities.
Support your current legacy and future technology requirements with a wide range of inputs include Ethernet, USB 2.0, and serial ports.
Note:
Operating system
Windows Embedded 8.1 Industry Pro 64
Processors
Intel® Celeron® G540 with Intel HD Graphics (2.50 GHz, 2 MB cache, 2 cores)
Chipset
Intel® Q67 Express
Form factor
All-in-one
Environmental
Low halogen
Memory
Maximum memory
4 GB 1333 MHz DDR3 SDRAM
(Full availability of 4 GB or more of memory requires a 64-bit operating system. With Windows 32-bit operating systems, the amount of usable memory is dependent upon your configuration, so that above 3 GB all memory may not be available due to system resource requirements. )
Memory Slots
2 SODIMM
Storage
Internal drive bays
Two 2.5"
Internal drive
500 GB SATA (7200 rpm)
Graphics
Integrated Intel HD Graphics Basic
Expansion features
Ports
6 USB 2.0
2 USB+PWR 12V
1 USB+PWR 24V
1 USB in lockable compartment
1 RJ-12 (cash drawer)
2 RS-232 (powered)
1 parallel
1 PS/2
1 DVI-I
1 RJ-45
1 audio in
1 audio out
1 DC in
1 DC out
4 USB connectors (for select HP integrated peripherals
Media devices
Audio
Integrated high-definition audio with Realtek ALC221 codec, multi-streaming sound capabilities, SRS Premium Sound technology and dual internal speakers (standard)
Communication features
Network interface
Integrated Intel® 82579LM Gigabit Ethernet Network Connection
Power and operating requirements
Energy efficiency
ENERGY STAR® qualified configurations available
Power
External 180W, 87% efficient, active PFC
Operating temperature range
10 to 40°C
Operating humidity range
20% to 85% RH
Dimensions and weight
Dimensions (W x D x H)
With 15" display: 14.41 x 16.7 x 13.22 in; With 17" display: 15.19 x 16.95 x 13.67 in (With 15" display: 36.6 x 42.4 x 33.58 cm; With 17" display: 38.6 x 43.07 x 34.72 cm)
(With stand)
Weight
Starting at 13.78 lb (Starting at 6.25 kg)
(Exact weight depends on configuration)
Security management
Kensington lock and padlock loop
Warranty
3 years parts, labor, and on-site service. Certain restrictions and exclusions apply. Consult HP Customer Service for details.