Latitude 7285

Manufacturer Part Number
VXVV4
EAN/UPC
0884116255833,884116255833
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vendor Part Number

VXVV4

MSRP

$3,032.29

Base

Dell Latitude 7285, BTX

Processor

Intel® Core™ i7-7Y75 (Dual Core, 3.6 GHz, 4M Cache, 4.5W, vPro) supports only Windows 10

Hard Drive

M.2 512GB PCIe NVMe Class 35 Solid State Drive

LCD

Touch 12.3" (2880 x 1920) Anti-Glare, IR Camera & Mic

Cable

Power Cord, US

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Driver

Operating System

Windows 10 Pro 64bit English, French, Spanish

Warranty

3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Operating System Recovery Options

No Media

Country Code

US

Model

Dell Latitude 7285

UPC

884116255833

Config Type

BTP

Order Code

N011L728512USR

Line of Business

Dell Latitude

Product Category

Laptops

Mouse

No Mouse Selected

Wireless

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Documentation Disks

Safety/Environment and Regulatory Guide (English/French Multi-language)

Systems Management

Intel vPro™ Technology’s Advanced Management Features

Placemat

Quick Start Guide, Win 10, English/French

TAA

No TAA

Canada Ship Options

US No Canada Ship Charge

Primary Battery

34 Whr Express Charge Capable (2-cell)

Mobile Broadband

No Mobile Broadband

E Star

Energy Star 6.1

Memory

16G 1866MHz LPDDR3

Dell Data Security Encryption

No DDPE Encryption Software

Docking Stations and Port Replicators

No Docking Station

UPC Label

POD Label

Back Cover

12.3" (2880 x 1920) Anti-Glare, IR Camera & Mic, WLAN Capable

Packaging

Min Config Packaging DAO

FGA Module

7285_1HFY18_011/US/BTP

Dongle Adapter

Dell Adapter - USB Type-C to USB Type A

Dell Data Security Encryption and Threat Protection

No Dell Data Protection | Endpoint Security Suite Software

Additional Hard Drive

No Additional Hard Drive

Label

Regulatory Label, 8265, WLAN

Distribution Only

Distribution Configuration Only

Processor Branding

Intel Core i7 vPRO Label

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Windows 10 Additional Software

Power supply

E5 45W - 45 Watt AC Adapter (Type-C)

Transportation from ODM to region

BTS Shipment

Dell Data Security for Small and Medium Business

None

Base SKU

998-CNXH

Base Sku Class

#G002

Chassis

12351

Long Description

Dell Latitude 7285, BTX|Intel® Core™ i7-7Y75 (Dual Core, 3.6 GHz, 4M Cache, 4.5W, vPro) supports only Windows 10|M.2 512GB PCIe NVMe Class 35 Solid State Drive|Touch 12.3" (2880 x 1920) Anti-Glare, IR Camera & Mic|Power Cord, US|Windows 10 Pro 64bit English, French, Spanish|3 Years Hardware Service with Onsite/In-Home Service After Remote Diagnosis

Country of Origin

China

Serial scan

Service Tag

Offline Quote Number

3000015679332.0

Box Dimensions

16.61X2.99X10.51

Box Weight

3.55

Minimum Order Quantity

34

Pallet Layer Quantity

34

Pallet Total Quantity

136

Pallet Length

47.24

Pallet Width

39.37

Pallet Height

47.56