VOID PRO RGB Wireless Premium Gaming Headset

ALL DAY COMFORT.
EPIC SOUND.

The CORSAIR VOID PRO RGB WIRELESS headset provides exceptional comfort, epic audio performance and legendary CORSAIR durability to deliver the ultimate gaming experience.

ULTIMATE COMFORT. PREMIUM BUILD QUALITY.

Breathable microfiber mesh fabric and memory foam provide exceptional comfort while reducing heat buildup and moisture. Legendary CORSAIR build quality ensures long term durability.

PRECISION GAMING AUDIO

Custom tuned 50mm neodymium speaker drivers bring the action to life with wide range and accuracy. Genuine Dolby® Headphone 7.1 surround delivers immersive multi-channel positional audio that puts you in the middle of the action.

SUPERIOR WIRELESS PERFORMANCE

Low latency, 2.4GHz wireless audio with improved range up to 40 ft and up to 16 hours of battery life. Upgraded antenna design enhances coverage and improves performance even in the most demanding conditions.

CRYSTAL CLEAR MICROPHONE

All new unidirectional noise cancelling microphone with LED mute indicator reduces ambient noise for enhanced voice quality. VOID PRO’s microphone and audio drivers have been tested and evaluated for crystal clear communication and outstanding sound.

RGB LIGHTING CONTROL

Dynamic, customizable, RGB backlighting allows for virtually unlimited color options

TAKE CONTROL WITH CUE

CORSAIR Utility Engine (CUE) software gives you full control over your headset’s features through an intuitive and simple to use interface and lets you sync with other CORSAIR RGB devices.

Manufacturer Part Number
CA-9011152-NA
EAN/UPC
0843591019354,843591019354
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Headphone

Warranty

Two years

Frequency Response

20Hz - 20 kHz

Impedance

32k Ohms @ 1 kHz

Drivers

50mm

Connector

USB Type A

Microphone

Type

Unidirectional noise cancelling

Impedance

2.0k Ohms

Frequency Response

100Hz to 10kHz

Sensitivity

-38dB (+/-3dB)