ProDesk 400 G3 Desktop Mini PC

Designed to fit the modern workspace with an updated stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

  • Windows 10 Pro 64

Powerful options

Power through your day with high-performance 7th Gen Intel® Core™ i3/i5/i7processors, optional Intel® Optane™ memory and SSDs, and up to 32 GB of DDR4 memory.

Simple mounting solutions

Create the right solution for your workplace with mounting options for your HP ProDesk Mini. Secure and innovative options enable mounting behind compatible monitors, under desks, or virtually anywhere.

HP exclusive security and manageability

Help prevent data breaches and downtime with HP BIOSphere Gen3 and simplify management with HP WorkWise, an advanced smartphone app for PC management.

Featuring

Let nothing stand in your way

  • Power through your day with Windows 10 Pro and the powerful HP ProDesk 400 Desktop Mini with built-in security, collaboration, and connectivity.
Super secure. Super protected
  • HP Client Security Suite Gen3 features HP Multi-Factor Authenticate, HP Device Access Manager, HP SpareKey, and HP Password Manager. These tools work to keep data out of reach and defend against theft, attacks, and unauthorized users.

Work without interruption

  • Keep productivity high and downtime low with HP BIOSphereGen3 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks.

Speed up the basics of IT management

  • The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.

Office Intelligence

  • HP WorkWise is office intelligence rolled into one smartphone app to provide PC security, real-time PC performance information, and simplified printer driver installation for HP PC users.

Maximize network performance

  • Greatly improve the transfer rates of user’s data, voice, and video communication when connecting over challenged LAN or Wi-Fi networks with HP Velocity.

Convenient, always-on, customized, free support

  • Enjoy always-on, included self-help support built right into your PC, for the life of your PC.

Built-in durability

  • Rest easy with a PC that goes the distance and is designed to pass HP Total Test Process.

Easy Audio

  • Audio connections are easy with the Universal Audio Jacki that supports mic in, headphones, and CTIA headsets with the same connector.
  • Windows 10 Pro 64

Manufacturer Part Number
2RN21UT#ABA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operating system: Windows 10 Pro 64
Processor family:

  • 7th Generation Intel® Core™ i5 processor

Processor: Intel® Core™ i5-7500T with Intel® HD Graphics 630 (2.7 GHz base frequency, up to 3.3 GHz with Intel® Turbo Boost Technology, 6 MB cache, 4 cores)
Chipset: Intel® H270
Form factor: Mini

Memory:Memory, standard:
  • 4 GB DDR4-2400 SDRAM (1 x 4 GB)

Memory Slots: 2 SODIMM

Storage: Internal drive bays: One 2.5"
Internal drive: 500 GB 7200 rpm SATA

Display and graphics: Graphics: Integrated:
Intel® HD Graphics 630

Expansion features: Ports: Front:
1 USB 3.1 Gen 1
1 USB 3.1 Gen 1 (charging)
1 Headphone connector
Universal audio jack with CTIA headset support
Back:
1 security lock slot
1 external antenna connector
1 DisplayPort™
1 serial
2 USB 3.1 Gen 1
2 USB 2.0
1 RJ-45
1 power connector
Back (optional):
1 choice of DisplayPort™ or HDMI or VGA or serial 8 
Expansion slots:
  • 1 M.2 2280 for optional wireless NIC
  • 1 internal M.2 SSD storage (2230 or 2280 connector)


Media devices: Audio: Conexant CX20632 codec, 2 W internal speaker, universal audio jack, headset and headphone front ports (3.5 mm), multi-streaming capable

Communications: Network interface:
LANRealtek RTL8111HSH GbE LOM
WLANIntel® Dual Band Wireless-AC 7265 802.11ac (2x2) and Bluetooth® 4.0 Combo

Power and operating requirements:Energy efficiency:
  • ENERGY STAR® certified

Power supply: 65 W 89% efficient

Dimensions and weight: Dimensions (W x D x H): 6.97 x 1.35 x 6.88 in (17.7 x 3.42 x 17.47 cm)
Weight: 2.67 lb (1.21 kg)

Security management:Security management:
  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
  • SATA 0,1 port disablement (via BIOS)
  • Drive lock
  • Serial, USB enable/disable (via BIOS)
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Solenoid hood lock/intrusion sensor
  • Support for chassis padlocks and cable lock devices


What's included:Software:
  • CyberLink Power Media Player
  • HP BIOSphere
  • HP ePrint Driver + JetAdvantage
  • HP Support Assistant
  • Native Miracast Support

Keyboard: HP USB Business Slim Keyboard
Pointing device:
  • HP USB Optical Mouse

Warranty: 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Includes free 24/7 telephone support. Terms and conditions vary by country. Certain restrictions and exclusions apply.