High speed twinaxial cable assembly with SFP+ 10 Gb/s hot pluggable, passive modular connectors on each end. Orange, 3 meters.
Note:
AWG Size:30
Application:Top of Rack Switching, I/O Consolidation, Fibre Channel Over Ethernet (FCOE), 10 Gigabit Ethernet, 8 Gb/s Fibre Channel, High Performance Computer Clustering
Cable Color:Orange
Cable Type:Other
Color:Orange
Connector 1 Type:SFP+
Connector 2 Type:SFP+
Flammability Rating:CL2
Jacket Material:PVC
Length (m):3
Nominal Diameter (In.):0.16
Part Features:100% performance tested, robust construction, low latency performance, passive low power assembly, low profile, small diameter cable design, built-in strain relief, variety of lengths and a variety of colors
Performance Level:10 Gb/s
Standards:Compliant to SFF-8431, SFF-8432 and SFF-8472, IEC flame compliance: IEC 60332, 60333, 60324
Termination End 1:SFP+ 10Gbps Connector
Termination End 2:SFP+ 10Gbps Connector
Type:Passive
RoHS Compliancy Status:Compliant
Min. Order Qty.:1.0000