ProDesk 400 G3 Desktop Mini PC

Designed to fit the modern workspace with an updated stylish appearance, the ultra-small HP ProDesk 400 Desktop Mini is an affordable PC with reliability and performance for your growing business.

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)

Manufacturer Part Number
2RN30UT#ABA
EAN/UPC
0191628827916,191628827916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features

Operating system:

  • Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro) (This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :
  • 6th Generation Intel® Core™ i3 processor
Processor :
  • Intel® Core™ i3-6100T with Intel® HD Graphics 530 (3.2 GHz, 3 MB cache, 2 cores)
Chipset :
  • Intel® H270
Form factor :
  • Mini
Memory :

Memory, standard:
  • 4 GB DDR4-2400 SDRAM (1 x 4 GB)
Memory Slots :
  • 2 SODIMM
Storage :

Internal drive bays :
  • One 2.5"
Internal drive:
  • 500 GB 7200 rpm SATA
Display and graphics :

Graphics:

Integrated:
  • Intel® HD Graphics 530
Expansion features :

Ports:

Front:
  • 1 USB 3.1 Gen 1
  • 1 USB 3.1 Gen 1 (charging)
  • 1 Headphone connector
  • Universal audio jack with CTIA headset support
Back:
  • 1 security lock slot
  • 1 external antenna connector
  • 1 DisplayPort™
  • 1 serial
  • 2 USB 3.1 Gen 1
  • 2 USB 2.0
  • 1 RJ-45
  • 1 power connector
Back (optional):
  • 1 choice of DisplayPort™ or HDMI or VGA or serial  
Expansion slots:
  • 1 M.2 2280 for optional wireless NIC
  • 1 internal M.2 SSD storage (2230 or 2280 connector)
Media devices :

Audio :
  • Conexant CX20632 codec, 2 W internal speaker, universal audio jack, headset and headphone front ports (3.5 mm), multi-streaming capable
Communications :

Network interface:
  • LANRealtek RTL8111HSH GbE LOM
  • WLANIntel® Dual Band Wireless-AC 7265 802.11ac (2x2) and Bluetooth® 4.0 Combo
Power and operating requirements :

Energy efficiency :
  • ENERGY STAR® certified
Power supply :
  • 65 W 89% efficient
Dimensions and weight :

Dimensions (W x D x H):
  • 6.97 x 1.35 x 6.88 in (17.7 x 3.42 x 17.47 cm)
Weight:
  • 2.67 lb (1.21 kg)
tSecurity management :

Security management :
  • Trusted Platform Module TPM 2.0 Embedded Security Chip (SLB9670 - Common Criteria EAL4+ Certified)
  • SATA 0,1 port disablement (via BIOS)
  • Drive lock
  • Serial, USB enable/disable (via BIOS)
  • Power-on password (via BIOS)
  • Setup password (via BIOS)
  • Solenoid hood lock/intrusion sensor
  • Support for chassis padlocks and cable lock devices
What's included :

Software :
  • CyberLink Power Media Player
  • HP BIOSphere
  • HP ePrint Driver + JetAdvantage
  • HP Support Assistant
  • Native Miracast Support
Keyboard :
  • HP USB Business Slim Keyboard
Pointing device :
  • HP USB Optical Mouse
Warranty :
  • 3 year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Includes free 24/7 telephone support. Terms and conditions vary by country. Certain restrictions and exclusions apply.