VersaLink C505 Color Multifunction Printer

Xerox® VersaLink® C500 Colour Printer and Xerox® VersaLink® C505 Colour Multifunction Printer

Designed for fast-paced workteams, the VersaLink C500 Colour Printer and C505 Colour Multifunction Printer deliver a higher level of reliable performance. Cloud connected, mobile ready, app-enabled, and easy to customise, the C500 and C505 are your modern workplace assistants – helping you excel today and stay ready for the future. 

POWERFUL , RELIABLE, SECURE. 

Right out of the box, you’ll count on your VersaLink C500 or C505 to consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you’re ready to go – hassle free. 

Completely re-engineered for superior reliability, the VersaLink C500 and C505 feature a new hardware design with fewer moving parts, and a more advanced Hi-Q LED print head. 

VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows. Ensure information accuracy with Scan and Fax preview1, and do more with scanned documents with built-in optical character recognition (OCR).  When it comes to safeguarding critical information, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access. 

Count on superior print quality to make your work look its best. A print resolution of up to 1200 x 2400 dpi delivers sharp text and fine line detail, plus exceptional colour vibrancy. 

EASY, EFFICIENT AND ENTIRELY NEW. 

With the customisable, capacitive 7-inch colour touchscreen (5-inch on the C500), you can tap, swipe and pinch your way through tasks and functions with mobilelike ease. 

Speed through tasks by saving common settings as presets for simple, single-touch job setup. With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure, easy access to task-specific presets and commonly used apps on a personalised home screen. 

APP-BASED FLEXIBILITY AND MOBILE FREEDOM.

The VersaLink C500 Colour Printer and VersaLink C505 Colour Multifunction Printer give you the freedom to work where and how you want – with out-of-the-box connectivity to Google Drive™, Microsoft® OneDrive® and Dropbox™, and access to additional options through the Xerox App Gallery.

Manufacturer Part Number
C505/X
EAN/UPC
0095205847857,095205847857
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: C505/X

Print speed

Color: up to 45 ppm
Black: up to 45 ppm

Standard functions: Copy, Email, Fax, Print, Scan

Duty cycle: Up to 120,000 images/month1

Two-sided output: Standard

Wi-Fi connectivity: Optional