VersaLink C600 Color Printer

Xerox® VersaLink® C600 Colour Printer 

The VersaLink C600 Color Printer represents the new  definition of exceptional performance and unbeatable  reliability. Cloud-connected, mobile-ready, app-enabled, and  easy to customize, the C600 is your modern workplace  assistants—transforming the way you work today, while  ensuring you'll stay one step ahead tomorrow.

RELIABLE PRODUCTIVIT Y AND PEACE OF MIND.

Right out of the box, you’ll count on your VersaLink C600 consistently and flawlessly perform the tasks that make your business work more efficiently. From IT-free installation wizards, to step-by-step configuration options, you’re ready to go – hassle free.

Completely re-engineered for superior reliability, the VersaLink C600 feature a new hardware design with fewer moving parts, and a more advanced Hi-Q LED print head.

VersaLink devices are loaded with features and time-saving Xerox technologies designed to speed up information sharing and reduce inefficient workflows. Ensure information accuracy with Scan and Fax preview1, and do more with scanned documents with built-in optical character recognition (OCR).

When it comes to safeguarding critical information, VersaLink devices deliver a spectrum of stringent security features, including Secure Print and card authentication to control access.

Count on superior print quality to make your work look its best. A print resolution of up to 1200 x 2400 dpi delivers sharp text and fine line detail, plus exceptional colour vibrancy.

EASY, EFFICIENT AND ENTIRELY NEW.

With the customizable, capacitive 5-inch color  touchscreen, you can tap, swipe and pinch  your way through tasks and functions with  mobile-like ease.

Speed through tasks by saving common settings as presets for simple, single-touch job setup. With Simple ID, individual users and groups enter a user ID and password once, and then enjoy fast, secure, easy access to task-specific presets and commonly used apps on a personalised home screen.

MOBILE FREEDOM AND APP-BASED FLEXIBILITY.

The VersaLink C600 Colour Printer and VersaLink C605 Colour Multifunction Printer give you the freedom to work where and how you want – with out-of-the-box connectivity to Google Drive™, Microsoft® OneDrive® and Dropbox™, and access to additional options through the Xerox App Gallery.

The ability to connect and print from multiple devices is key for today’s worker, and VersaLink devices meet the challenge with Apple® AirPrint®, Google Cloud Print™, Xerox® Print Service Plug-in for Android™, Near Field Communication (NFC) Tap-to- Pair and Mopria®, plus optional Wi-Fi and Wi-Fi Direct.

Manufacturer Part Number
C600/DT
EAN/UPC
0095205870862,095205870862
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: C600/DT

Standard functions: Cloud, Print

Optional functions: Productivity Kit with 250 GB Hard Drive

Print speed

Color: up to 55 ppm
Black: up to 55 ppm

Duty cycle: Up to 120,000 images/month1

Two-sided output: Standard

Standard paper capacity: 1,250 sheets

High Capacity Feeder:

2,000-sheet High Capacity Feeder (optional)

Office Finisher: 50-sheet stapling, 500-sheet tray (optional)
Mailbox: four 100-sheet bins (optional)

Connectivity: Ethernet 10/100/1000 Base-T, High-speed USB 3.0, NFC Tap-to-Pair

Connectivity (optional): Wi-Fi 802.11n/g/b/a and Wi-Fi Direct with optional Wi-Fi Kit (concurrent wired and wireless connections supported)