ProLiant DL360 Gen10 4110 85W 1P 16G-2R P408i-a 8SFF 1x500W Server/Promo

Does your data center need a secure, performance driven dense server that you can confidently deploy for virtualization, database, or high-performance computing? The powerful 2P HPE ProLiant DL360 Gen10 is redefining dense compute by delivering security, agility and unmatched expandability businesses want all packed in a dense 1U rack design. 

The HPE ProLiant DL360 Gen10 Server supports the Intel® Xeon® Processor Scalable Family with up to 28 cores, plus 2666 MT/s HPE DDR4 SmartMemory supporting up to 3.0 TB max. With the added performance that 12 NVDIMMs and 10 NVMe brings, the HPE ProLiant DL360 Gen10 means business. Deploy this dense platform for diverse workloads in space constrained environments and maintain it with ease by automating the most essential server lifecycle management tasks with HPE OneView and HPE iLO 5.

Manufacturer Part Number
875845-375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Processor

  • Intel

Processor family

  • Intel® Xeon® Scalable 8100 series Intel® Xeon® Scalable 6100 series Intel® Xeon® Scalable 5100 series Intel® Xeon® Scalable 4100 series Intel® Xeon® Scalable 3100 series

Number of processors

  • 2, maximum depending on model

Processor core available

  • 28 or 26 or 24 or 22 or 20 or 18 or 16 or 14 or 12 or 8 or 6 or 4, depending on model

Processor cache

  • 8.25 MB L3 11 MB L3 13.75 MB L3 16.5 MB L3 19.25 MB L3 22 MB L3 24.75 MB L3 27.5 MB L3 30.25 MB L3 33 MB L3 35.75 MB L3 38.5 MB L3

Processor speed

  • 3.6 GHz

Power supply type

  • 2 Flex Slot

Expansion slots

  • 3, for detail descriptions reference the QuickSpecs

Maximum memory

  • 3.0 TB with 128 GB DDR44

Memory slots

  • 24 DIMM slots

Memory type

  • DDR4 SmartMemory

Network controller

  • HPE 1 Gb 331i Ethernet adapter 4-ports per controller and/or optional FlexibleLOM, depending on model

Storage controller

  • 1, Smart Array P408i-a or Smart Array P816i-a or Smart Array E208i-a, depending on model

Minimum dimensions (W x D x H)

43.46 x 70.7 x 4.29 cm

Weight

13.04 kg, minimum 16.27 kg, maximum

Infrastructure management

  • HPE iLO Standard with Intelligent Provisioning (embedded), HPE OneView Standard (requires download) HPE iLO Advanced, HPE iLO Advanced Premium Security Edition and HPE OneView Advanced (require licenses)

Warranty

3/3/3 - Server Warranty includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited warranty and technical support is available at: http://h18004.www1.hpe.com/products/servers/platforms/warranty/index.html Additional HPE support and service coverage for your product can be purchased locally.