37A/37X/37Y Black Toner Cartridge

Count on this high-yield, Original HP toner cartridge with JetIntelligence for high quality at fast speeds in your HP LaserJet Enterprise MFP M631, M632, M633 series; LaserJet Enterprise M608 and M609 series. Look professional on every page with vibrant, high-quality prints that stand the test of time. Page maximizer technology delivers more pages per cartridge than before. Intelligently track toner levels with print-gauge technology to help ensure you get the pages you paid for. Innovative, anti-fraud technology helps ensure you're getting authentic HP quality. Quickly replace your cartridges with auto seal removal and easy-open packaging. Maximize efficiency with this toner cartridge specially designed to work best with your HP LaserJet Enterprise. The HP 37X cartridge yields approximately 25,000 pages.

Manufacturer Part Number
CF237XG
EAN/UPC
0190780751985,190780751985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color(s) of printing supplies
   Black

Print technology
   Laser

Page yield (black and white)
   25,000 pages

Page yield footnote
   Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see
   http://www.hp.com/go/learnaboutsupplies.

Operating requirements 

 
Operating temperature range
    15 to 30°C
  Storage temperature range 
    -20 to 40°C
  Non-Operating Humidity Range
    10 to 90% RH

Dimensions and weight

 
Package dimensions (W x D x H)
  380 x 180 x 287 mm
Package weight
   2.71 kg

What's included

  Warranty
   This HP product is warranted to be free from defects in materials and workmanship