CS921de Color Laser

Professional color printing at 35 ppm, plus larger format output and finishing options

The Lexmark CS921de delivers high-volume color printing at up to 35 pages per minute (A4/letter) and multi-format output up to SRA3/12x18 with optional finishing.

Features

Multi-format output

Make a big impression with color output up to SRA3/12x18, handle A4/letter-size jobs with ease, and use the multipurpose feeder for everything down to small envelopes. Among the wide range of media types accepted are card stock, glossy stock, recycled paper, transparencies and labels.

High-capacity production yields

Get input capacity up to 6,650 sheets with optional trays and up to 3,500 sheets of output with optional finisher, minimizing paper handling. Genuine Lexmark toner cartridges print up to 18,500 black or 11,500 color pages, while fusers and developer units both go up to 600,000 pages for impressive uptime.

Professional color tools

Match your most critical colors and present your boldest ideas with a well-stocked color toolbox that includes PANTONE® calibration, embedded color sample pages and Lexmark Color Replacement for easy matching of spot and RGB colors.

Intuitive color touch screen

The 4.3-in. color touch screen with next-generation e-Task interface features an ultra-smooth surface and can be activated by almost anything, including pens, fingertips or nails—without pressure or direct skin contact. The modern interface is familiar to users, minimizing the need for training.

Solutions

Enhance your user experience and productivity with included solution apps like “Forms and Favorites,” which lets you locate and print forms from network storage locations or content management applications right from the touch screen.

Finishing options

Expand your capabilities with finishing options that include multi-position stapling, hole punch, booklet, saddle stitch and tri-fold. The finisher raises output capacity to 3,500 sheets.

Manufacturer Part Number
32C0000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 32C0000
Print Technology: Color Laser
Function: Color Printing
Workgroup Size: Medium-Large Workgroup
Touch Screen Display: Yes
Display: Lexmark e-Task 4.3-inch (10.9 cm) colour touch screen
Print Speed (Letter, Black): Up to 35 ppm6
Print Speed (Letter, Color): Up to 35 ppm6
Print Speed (Letter, Black) Duplex: Up to 35 spm6
Time to First Page (Black) : As fast as 7 seconds
Time to First Page (Color) : As fast as 7 seconds
Duplex (2-sided) Printing: Integrated Duplex
Print Resolution, Black: 1200 x 1200 dpi
2400 Image Quality
Print Resolution, Color: 1200 x 1200 dpi
2400 Image Quality
Processor Speed: Quad Core 1.2 GHz
Memory, Standard: 1024 MB
Memory, Maximum: 3072 MB
Hard Disk: Option available
Apple Operating Systems Supported: Apple OS X (10.6, 10.7, 10.8, 10.9, 10.10, 10.11, 10.12)
Citrix MetaFrame: Microsoft Windows Server 2008 and 2008 X64 Edition with Citrix XenApp 5.0
Microsoft Windows Server 2008 R2 with Citrix XenApp 6.0, 6.5
Microsoft Windows Server 2012 with Citrix XenApp 6.0, 6.5
Linux Operating Systems Supported: Debian GNU/Linux 7.0, 8.0
Fedora 21, 22
Linpus Linux Lite Desktop 2.1
Linux Mint 13 LTS, 17 LTS, 17.1 LTS, 17.2 LTS
Linux Mint 2 Debian
PCLinuxOS 2014.12
Red Hat Enterprise Linux WS 4, 5, 6, 7
SUSE Linux Enterprise Desktop 10, 11, 12
SUSE Linux Enterprise Server 10, 11, 12
Ubuntu 12.04 LTS, 14.04 LTS, 15.04
openSUSE 13.1, 13.2
openSUSE Tumbleweed
Microsoft Windows Operating Systems Supported: Windows XP
Windows XP x64
Windows Vista
Windows Vista x64
Windows Server 2008
Windows Server 2008 x64
Windows 7
Windows 7 x64
Windows Server 2008 R2
Windows 8
Windows 8 x64
Windows Server 2012
Windows 8.1
Windows 8.1 x64
Windows Server 2012 R2
Windows RT
Windows RT 8.1
Windows 10
Novell Operating Systems Supported: Novell NetWare 6.5 Open Enterprise Server
Novell Open Enterprise Server on SuSE Linux Enterprise Server 10 SP4 (x86 and x64)
Novell Open Enterprise Server on SuSE Linux Enterprise Server 11 SP4 (x86 and x64)
Novell Open Enterprise Server on SuSE Linux Enterprise Server 12 SP1 (x86 and x64)
UNIX Operating Systems Supported: Sun Solaris x86 10, 11
IBM AIX 5.3, 6.1, 7.1
Sun Solaris SPARC 10, 11
Included Paper Handling: Integrated Duplex
250-Sheet Output Bin
150-Sheet Multipurpose Feeder
2 x 500-Sheet Input
Optional Paper Handling: Staple Finisher
Staple Punch Finisher
2500-Sheet Tandem Tray
3000-Sheet Tray
Booklet Finisher
2 x 500-Sheet Tray
Paper Input Capacity, Standard: Up to 1150 pages 20 lb or 75 gsm bond
Paper Input Capacity, Maximum: Up to 6650 pages 20 lb or 75 gsm bond
Paper Output Capacity, Standard: Up to 250 pages 20 lb or 75 gsm bond
Paper Output Capacity, Maximum: Up to 3500 pages 20 lb or 75 gsm bond
Paper Weight Range Supported - Standard Tray (lb.): 16 - 47 lb.
Paper Weight Range Supported - Multipurpose Feeder (lb.): 16 - 47 lb.
A3 / 11 x 17: Yes
Finishing Option: Yes
Finishing Functions: Offset stacking
Stapling
Hole punching
Booklet fold and saddle stapling
Number of Paper Inputs, Standard: 3
Number of Paper Inputs, Maximum: 6
Media Types Supported: Card Stock
Envelopes
Labels
Plain Paper
Vinyl Labels
Refer to the Card Stock & Label Guide.
Banner Paper
Media Sizes Supported: 10 Envelope
7 3/4 Envelope
9 Envelope
A3
A4
A5
B5 Envelope
C5 Envelope
DL Envelope
Executive
Folio
JIS-B4
Legal
Letter
4 x 6"
Statement
Universal
Super Tabloid (12 x 18")
Oficio
A6
SRA3
Standard Ports: One Internal Card Slot
USB 2.0 Specification Hi-Speed Certified (Type B)
Gigabit Ethernet (10/100/1000)
Front USB 2.0 Specification Hi-Speed Certified port (Type A)
Two Rear USB 2.0 Specification Hi-Speed Certified ports (Type A)
Optional Local Ports: External RS-232C serial
Internal 1284-B Bidirectional Parallel
Optional Network Ports: Internal MarkNet N8360 802.11b/g/n Wireless, NFC
MarkNet N8230 Fiber Ethernet Print Server
Direct USB: Yes
Ethernet Network: Yes
Wireless: Wireless Option
Network Protocol Support: TCP/IP IPv4
TCP/IP IPv6
TCP
UDP
Network Printing Methods: LPR/LPD
Direct IP (Port 9100)
Enhanced IP (Port 9400)
Secure IP (Port 96xx)
FTP, TFTP
ThinPrint .print integration
Telnet
IPP 1.0, 1.1, 2.0 (Internet Printing Protocol)
Microsoft Web Services WSD
Pull Printing
Network Management Protocols1: HTTP
HTTPs (SSL/TLS)
SNMPv1, SNMPv2c
SNMPv3
WINS
IGMP
BOOTP, RARP
APIPA (AutoIP)
DHCP
ICMP
DNS
Bonjour
DDNS
mDNS
ARP
NTP
Telnet
Finger


Network Security: SNMPv3
802.1x Authentication: MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS
IPSec
Printable Area: 0.165, 0.118, 0.118, 0.118 inches of the top, bottom, right and left edges (within)
Printer Languages (Standard): PCL 5c Emulation
PCL 6 Emulation
Personal Printer Data Stream (PPDS)
PostScript 3 Emulation
Direct Image
Microsoft XPS (XML Paper Specification)
AirPrint™
PDF 1.7 emulation
Fonts and Symbol Sets: 3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide
2 PCL bitmap fonts
39 scalable PPDS fonts
84 scalable PCL fonts
OCR-A, OCR-B scalable PCL 5e fonts
For more information, refer to the Technical Reference.
165 scalable PostScript fonts
15 PPDS bitmap fonts
Laser Cartridge Yields (up to)5:

18,500-page Black Cartridge
11,500-page Color (CMY) Cartridges
Photoconductor Estimated Yield: Up to 100000 Black / 90000 (CMY) pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage4
Cartridge(s) Shipping with Product: 6,000-page Colour (CMY) Toner Cartridges
5,000-page Black Toner Cartridge
Replacement Cartridges:: Product functions only with replacement cartridges designed for use in a specific geographical region. See www.lexmark.com/regions for more details.
Packaged Size (in. - H x W x D): 41.6 x 29.8 x 35.9 in.
Packaged Weight (lb.): 226 lb.
Size (in. - H x W x D): 30.7 x 24.2 x 29.6 in.
Weight (lb.): 195.4 lb.
Size, Trays Extended (in. - H x W x D): 30 x 37.5 x 44.38 in.
Noise Level, Idle: 25 dBA
Noise Level (Print), Operating: 51 dBA
Duplex Print Noise Level, Operating: 53 dBA
ENERGY STAR: Yes
Average Power (Hibernate Mode): 0.2 watts
Average Power (Sleep Mode): 2.2 watts
Average Power (Ready Mode): 140 watts
Average Power (Printing): 575 watts
ENERGY STAR Typical Electricity Consumption (TEC): 2.3 kilowatt-hours per week
Limited Warranty - See Statement of Limited Warranty: 1-Year Onsite Service, Next Business Day
Product Certifications: ENERGY STAR, ICES-003 Class A, BSMI Class A, VCCI Class A, FCC Class A, NOM-032, UL, cUL, NOM, US FDA/CDRH, IEC 60825-1, CB Report, ISO-532B, CE (EU) DoC, EFTA (CE), KC logo, CCC, C-tick DoC, EuP, CECP, CEL, EC 1275/2008, ECMA-370, TED, SII, TER, SABS, UL-AR, GS Mark, Green Dot, ISO-9296, COC, CCD-035 EcoLogo, Green Mark, EPEAT, Blue Angel (Blauer Engel)
Maximum Monthly Duty Cycle: Up to 150000 pages per month3
Recommended Monthly Page Volume: 4000 - 20000 pages2
Specified Operating Environment: Altitude: 0 - 2500 Meters (8,200 Feet)
Temperature: 10 to 40°C (50 to 104°F)
Humidity: 15 to 85% Relative Humidity
License/Agreement Terms: Printers are sold subject to certain license/agreement conditions. See www.lexmark.com/printerlicense for details.
Country of Origin: China (PR)
UNSPSC Code: 43212105
Harmonized Tariff Code: 8443.32.1010
Developer Unit(s) Estimated Yield: Up to 600000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage