CS/X92x, C/XC 9200 Series CMY Photoconductor Unit

Make a Professional Impression

Choose Genuine Lexmark Supplies for Genuine Lexmark Results.

Features

Lexmark Cartridge Collection Program

Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Manufacturer Part Number
76C0PV0
EAN/UPC
0734646635110,734646635110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 76C0PV0
Print Technology: Color Laser
Yield Value: 90,000
Photoconductor Estimated Yield: Up to 90000 pages, based on 3 average letter/A4-size pages per print job and ~ 5% coverage1
Shelf Life: 2 years
Packaged Size (in. - H x W x D): 5.6 x 4.3 x 21.9 in.
Packaged Weight (lb.): 2.5 lb.
Lexmark Cartridge Collection Program: Yes
Country of Origin: Malaysia
UNSPSC Code: 44101706
Harmonized Tariff Code: 8443.99.5015