Latitude 7480

Versatile design. Exceptional experience.

This 14” business-class laptop is incredibly mobile without compromise. Featuring industry leading security, manageability and reliability.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Upgraded for mobile excellence

More mobile than ever: Featuring a 14" FHD & QHD Narrow Border touch display, this laptop features a 6% smaller footprint than previous versions, and weighs only 3.01lbs and includes bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover. 

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, high resolution display makes it simple to view and manage your work throughout the day.

Manufacturer Part Number
VX8DR
EAN/UPC
0884116279365,884116279365
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Base

Dell Latitude 7480, BTX

Processor

Intel® Core™ i7-6600U (Dual Core, 2.6GHz, 4M cache, 15W, vPro) supports Windows 7/8.1/10/Linux

Hard Drive

M.2 256GB SATA Class 20 Solid State Drive

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

LCD

14" FHD (1920 x 1080) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch

Cable

Power Cord, US

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Operating System Recovery Options

No Media

Country Code

US

Model

Dell Latitude 7480

UPC

884116279365

Config Type

BTS

Order Code

S036L748014USSKL_SPL

Line of Business

Dell Latitude

Product Category

Laptops

Keyboard

Internal English Keyboard, Backlit

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Mouse

No Mouse Selected

Wireless

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Documentation Disks

Safety/Environment and Regulatory Guide (English/French)

Systems Management

Intel vPro™ Technology’s Advanced Management Features

Diagnostic CD / Diskette

No Resource DVD

Palm rest

Dual Pointing, 82 key with Smartcard, Contactless Smartcard, Fingerprint Reader, Thunderbolt™ 3

Placemat

Quick Reference Guide, English/French

TAA

No TAA

Canada Ship Options

US No Canada Ship Charge

Primary Battery

60 Whr Express Charge Capable (4-cell)

Mobile Broadband

No Mobile Broadband Card

Carrying Cases

No Carrying Case

E Star

Energy Star 6.1

Processor Information

Intel® HD Graphics 520 with Thunderbolt™ 3 with Core i7 vPro

Dell Data Security Encryption

No DDPE Encryption Software

Docking Solutions

No Docking Station

UPC Label

POD Label

Packaging

Smart Select MIN SHIP (DAO)

FGA Module

7480_SKY_1HFY18_005/US/BTS

Dell Data Security Suite and Threat Protection

No Dell Data Protection | Endpoint Security Suite Software

Label

Regulatory Label Included

Intel Responsiveness Technologies

Intel Rapid Storage Technology

Processor Branding

Intel® Core™ i7 vPRO Label

Labels

Intel® Ultrabook Logo

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Software for Windows 7

AC Adapter

65W AC Adapter, 3-pin

Transportation from ODM to region

BTS Shipment

Dell Data Security for Small and Medium Business

None

Aio

False

Base SKU

998-CPSD

Base Sku Class

OB002

Chassis Type

LAT_E7480

Chassis

12109

Long Description

Dell Latitude 7480, BTX|Intel® Core™ i7-6600U (Dual Core, 2.6GHz, 4M cache, 15W, vPro) supports Windows 7/8.1/10/Linux|M.2 256GB SATA Class 20 Solid State Drive|8GB (1x8GB) 2133MHz DDR4 Memory|14" FHD (1920 x 1080) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch|Power Cord, US|Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)|3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Country of Origin

China

Serial scan

Service Tag

Offline Quote Number

3000015560219.0

Box Dimensions

18.6x3.2x11.6

Box Weight

5.77

Pallet Layer Quantity

30

Pallet Total Quantity

90

Pallet Length

47.2

Pallet Width

39.4

Pallet Height

40.2