Latitude 7280

Thin design, ultimate productivity

This 12" business-class laptop is our thinnest and lightest ever. Featuring secure and essential work features and an optional touch display.

Operating System

Available with Windows 10 Pro - for a smooth, versatile PC experience.

Upgraded for mobile excellence

More mobile than ever: Featuring a 12.5" HD and optional FHD/FHD touch display, this laptop is 6% thinner than previous versions, weighs only 2.61lbs, has a 5% smaller footprint, and a bottom load keyboard. Saving space has never been easier.

Premium materials: The unibody design provides a clean and seamless exterior with superior structural performance. Finished with soft-touch paint and an optional woven carbon fiber back cover.

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

An amazing display that lasts all day

See the difference: An optional touch-enabled, power optimized display makes it simple to view and manage your work throughout the day.

Manufacturer Part Number
XR7HF
EAN/UPC
0884116279341,884116279341
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Vendor Part Number

XR7HF

MSRP

$2,127.15

Base

Dell Latitude 7280, BTX

Processor

Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3M cache, 15W, vPro) supports Windows 7/8.1/10/Linux

Hard Drive

M.2 256GB SATA Class 20 Solid State Drive

Memory

8GB (1x8GB) 2133MHz DDR4 Memory

LCD

12.5" HD (1366 x 768) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch

Cable

Power Cord, US

Operating System

Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)

Warranty

3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Operating System Recovery Options

No Media

Country Code

US

Model

Dell Latitude 7280

UPC

884116279341

Config Type

BTS

Order Code

S019L728012USSKL_SPL

Line of Business

Dell Latitude

Product Category

Laptops

Keyboard

Internal English Keyboard, Backlit

Driver

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Driver (2x2)

Mouse

No Mouse Selected

Wireless

Intel® Dual-Band Wireless-AC 8265 Wi-Fi + BT 4.2 Wireless Card (2x2)

Documentation Disks

Safety/Environment and Regulatory Guide (English/French)

Systems Management

Intel vPro™ Technology’s Advanced Management Features

Diagnostic CD / Diskette

No Resource DVD

Palm rest

Single Pointing, 82 key with Smartcard only with Displayport over Type C

Placemat

Quick Reference Guide, English/French

TAA

No TAA

Canada Ship Options

US No Canada Ship Charge

Primary Battery

60 Whr Express Charge Capable (4-cell)

Mobile Broadband

No Mobile Broadband Card

Carrying Cases

No Carrying Case

E Star

Energy Star 6.1

Processor information

Intel® HD Graphics 520 with Displayport over USB Type-C with Core i5 vPro

Dell Data Security Encryption

No DDPE Encryption Software

Docking Solutions

No Docking Station

UPC Label

POD Label

Packaging

Smart Select MIN SHIP (DAO)

FGA Module

7280_SKY_1HFY18_006/US/BTS

Dell Data Security Suite and Threat Protection

No Dell Data Protection | Endpoint Security Suite Software

Label

Regulatory Label Included

Intel Responsiveness Technologies

Intel Rapid Storage Technology

Processor Branding

Intel® Core™ i5 vPRO Label

Labels

Intel® Ultrabook Logo

Office Productivity Software

Microsoft Office 30 Day Trial

Nonmicrosoft Application Software

Software for Windows 7

Power supply

65W AC Adapter, 3-pin

Transportation from ODM to region

BTS Shipment

Dell Data Security for Small and Medium Business

None

Aio

False

Base SKU

998-CPSE

Base Sku Class

JX002

E Star

NO

Chassis Type

LAT_E7280

Chassis

12098

Long Description

Dell Latitude 7280, BTX|Intel® Core™ i5-6300U (Dual Core, 2.4GHz, 3M cache, 15W, vPro) supports Windows 7/8.1/10/Linux|M.2 256GB SATA Class 20 Solid State Drive|8GB (1x8GB) 2133MHz DDR4 Memory|12.5" HD (1366 x 768) Anti-Glare, Camera & Mic, WLAN/WWAN Capable, Non-touch|Power Cord, US|Windows 7 Professional English, French, Spanish 64bit (Includes Windows 10 Pro License)|3 Years Hardware Service with In-Home/Onsite Service After Remote Diagnosis

Country of Origin

China

Serial scan

Service Tag

Offline Quote Number

3000015571072.0

Box Dimensions

16.93 X 11.11 X 2.99

Box Weight

5.19

Pallet Total Quantity

102