VMax High-Speed Vertical Hand Dryer

Vertical-style hand dryer features a 25 percent wider opening to prevent you from touching the sides for clean, sanitary use. A HEPA filter with an odor-neutralizing tablet reduces contaminates in the air and SteriTouch antimicrobial technology inhibits the growth of bacteria, mold and fungus to maintain a hygienic restroom environment. Dedicated water collection reservoir prevents water from collecting on the floor to maintain a safe environment. LED display conveniently indicates when you need to empty the water tray and change the HEPA filter for simple maintenance. Quiet operation prevents noisy distractions in sound-sensitive areas. Plus, its vertical construction is three times faster than traditional hand dryers to quickly dry hands in just 10 to 12 seconds.

Manufacturer Part Number
V639A
EAN/UPC
0663034501273,663034501273
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Operation: Automatic
Dimension: 13” x 26.25” x 9.25”
Electric Specifications:
110-120 V – 10 Amps, 1200 Watts, 60 Hz
Certification: cETLus, IP33
ADA Compliant: YES
Warranty: 5 year limited
Cover Finish: Silver