High-speed hand dryer features a hygienic design that uses a HEPA filter to reduce contaminates in the air when drying hands. SteriTouch antimicrobial technology inhibits the growth of bacteria, mold and fungus and helps you maintain a hygienic restroom environment. Adjustable, two-speed controls allow you to set the drying time, sound level and energy savings for customizable use. Single-port nozzle delivers a focused, high-intensity dry to thoroughly dry hands in just 12 seconds. Universal voltage adapts to all electrical supplies for simple operation and installation.
Note:
Operation: Automatic
Dimension: 13.3” x 11.6” x 3.9”
Electric Specifications: 110-120 V – 8.3 Amps, 950 Watts, 50/60 Hz; 208/220-240 V – 4.1 Amps, 950 Watts, 50/60 Hz
Certification: cETLus, IP24
ADA Compliant: YES
Warranty: 5 year limited
Cover Finish: Metallic Silver